Microchip Technology, Inc. PMIC - Battery Chargers MCP73834T-NVI/MF

Description
IC BATT CONTRL LI-ION 1CEL 10DFN
Request a Quote Datasheet
Description
IC BATT CONTRL LI-ION 1CEL 10DFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Chargers - MCP73834T-NVI/MF-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
MCP73834T-NVI/MF-ND
PMIC - Battery Chargers MCP73834T-NVI/MF-ND
IC BATT CONTRL LI-ION 1CEL 10DFN

IC BATT CONTRL LI-ION 1CEL 10DFN

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Battery Chargers - 967445-MCP73834T-NVI/MF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Chargers
967445-MCP73834T-NVI/MF
Integrated Circuits (ICs) - PMIC - Battery Chargers 967445-MCP73834T-NVI/MF
Win Source Part Number: 967445-MCP73834T-NVI /MF Category: Integrated Circuits (ICs)>PMIC - Battery Chargers Package: Tape & Reel (TR) Standard Package: 3,300 Mounting: SMD (SMT) Fault Protection: Over Temperature Voltage - Supply (Max): 6V Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 1.1A Battery Pack Voltage: 4.35V Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): MCP73833-AMI/MF; MCP73833-FCI/MF; MCP73834-CNI/MF; ISL9205DIRZ-T; ISL9205DIRZ; ISL9205BIRZMCP73834T -NVIMF; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: MCP73834

Win Source Part Number: 967445-MCP73834T-NVI/MF
Category: Integrated Circuits (ICs)>PMIC - Battery Chargers
Package: Tape & Reel (TR)
Standard Package: 3,300
Mounting: SMD (SMT)
Fault Protection: Over Temperature
Voltage - Supply (Max): 6V
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 1.1A
Battery Pack Voltage: 4.35V
Package / Case: 10-VFDFN Exposed Pad
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): MCP73833-AMI/MF; MCP73833-FCI/MF; MCP73834-CNI/MF; ISL9205DIRZ-T; ISL9205DIRZ; ISL9205BIRZMCP73834T-NVIMF;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: MCP73834

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - MCP73834T-NVI/MF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
MCP73834T-NVI/MF
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers MCP73834T-NVI/MF
IC BATT CONTRL LI-ION 1CEL 10DFN

IC BATT CONTRL LI-ION 1CEL 10DFN

Supplier's Site
PMIC - Battery Chargers - MCP73834T-NVI/MF - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
MCP73834T-NVI/MF
PMIC - Battery Chargers MCP73834T-NVI/MF
IC BATT CONTRL LI-ION 1CEL 10DFN

IC BATT CONTRL LI-ION 1CEL 10DFN

Supplier's Site Datasheet
Battery Chargers - MCP73834T-NVI/MF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
MCP73834T-NVI/MF
Battery Chargers MCP73834T-NVI/MF
Charger IC Lithium Ion/Polymer 10-DFN (3x3)

Charger IC Lithium Ion/Polymer 10-DFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number MCP73834T-NVI/MF-ND 967445-MCP73834T-NVI/MF MCP73834T-NVI/MF MCP73834T-NVI/MF MCP73834T-NVI/MF
Product Name PMIC - Battery Chargers Integrated Circuits (ICs) - PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers Battery Chargers
Features Lead-Free
Package Type 10-VFDFN Exposed Pad 10-VFDFN Exposed Pad
Pins 10
Cells 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1900105 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion, lithium-polymer
Package Type SSOP; Ssop
Pins 28
View Details
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
PMIC - Battery Chargers - BQ2954PN - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion/Polymer
Charge Current 2000 mA
View Details