Microchip Technology, Inc. PMIC - Battery Chargers MCP73834T-FCI/UN

Description
IC BATT CNTRL LI-ION 1CEL 10MSOP
Request a Quote Datasheet
Description
IC BATT CNTRL LI-ION 1CEL 10MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Chargers - MCP73834T-FCI/UNTR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
MCP73834T-FCI/UNTR-ND
PMIC - Battery Chargers MCP73834T-FCI/UNTR-ND
IC BATT CNTRL LI-ION 1CEL 10MSOP

IC BATT CNTRL LI-ION 1CEL 10MSOP

Buy Now Datasheet
PMIC - Battery Chargers - MCP73834T-FCI/UNDKR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
MCP73834T-FCI/UNDKR-ND
PMIC - Battery Chargers MCP73834T-FCI/UNDKR-ND
IC BATT CNTRL LI-ION 1CEL 10MSOP

IC BATT CNTRL LI-ION 1CEL 10MSOP

Buy Now Datasheet
PMIC - Battery Chargers - MCP73834T-FCI/UNCT-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
MCP73834T-FCI/UNCT-ND
PMIC - Battery Chargers MCP73834T-FCI/UNCT-ND
IC BATT CNTRL LI-ION 1CEL 10MSOP

IC BATT CNTRL LI-ION 1CEL 10MSOP

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - MCP73834T-FCI/UN - 884311-MCP73834T-FCI/UN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - MCP73834T-FCI/UN
884311-MCP73834T-FCI/UN
PMIC - PMIC - Battery Chargers - MCP73834T-FCI/UN 884311-MCP73834T-FCI/UN
Manufacturer: Microchip Technology Win Source Part Number: 884311-MCP73834T-FCI /UN Operating Temperature Range: -40°C ~ 85°C (TA) Features: Charger IC Lithium Ion/Polymer 10-MSOP Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: MCP73834 Categories: Integrated Circuits (ICs) Case / Package: 10-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP73834T-FCI/UN-ND, MCP73834T-FCI/UNTR, MCP73834T-FCI/UNDKR, MCP73834T-FCI/UNCT

Manufacturer: Microchip Technology
Win Source Part Number: 884311-MCP73834T-FCI/UN
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Charger IC Lithium Ion/Polymer 10-MSOP
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP73834
Categories: Integrated Circuits (ICs)
Case / Package: 10-MSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP73834T-FCI/UN-ND, MCP73834T-FCI/UNTR, MCP73834T-FCI/UNDKR, MCP73834T-FCI/UNCT

Buy Now Datasheet
Battery Chargers - MCP73834T-FCI/UN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
MCP73834T-FCI/UN
Battery Chargers MCP73834T-FCI/UN
Charger IC Lithium Ion/Polymer 10-MSOP

Charger IC Lithium Ion/Polymer 10-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - MCP73834T-FCI/UN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
MCP73834T-FCI/UN
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers MCP73834T-FCI/UN
IC BATT CNTRL LI-ION 1CEL 10MSOP

IC BATT CNTRL LI-ION 1CEL 10MSOP

Supplier's Site
PMIC - Battery Chargers - MCP73834T-FCI/UN - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
MCP73834T-FCI/UN
PMIC - Battery Chargers MCP73834T-FCI/UN
IC BATT CNTRL LI-ION 1CEL 10MSOP

IC BATT CNTRL LI-ION 1CEL 10MSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number MCP73834T-FCI/UNTR-ND 884311-MCP73834T-FCI/UN MCP73834T-FCI/UN MCP73834T-FCI/UN MCP73834T-FCI/UN
Product Name PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - MCP73834T-FCI/UN Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers
Features Lead-Free
Package Type 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) SOP; 10-MSOP SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Pins 10
Cells 1
Unlock Full Specs
to access all available technical data

Similar Products

30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
BQ24163 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path - BQ24163RGER - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
5 suppliers
PMIC - Battery Chargers - BQ2058RSN-C5 - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion
Features Over Voltage Protection
Supply Voltage 4.35 volts
View Details