Microchip Technology, Inc. PMIC - Battery Chargers MCP73834-NVI/MF

Description
IC BATT CONTRL LI-ION 1CEL 10DFN
Request a Quote Datasheet
Description
IC BATT CONTRL LI-ION 1CEL 10DFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Chargers - MCP73834-NVI/MF-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
MCP73834-NVI/MF-ND
PMIC - Battery Chargers MCP73834-NVI/MF-ND
IC BATT CONTRL LI-ION 1CEL 10DFN

IC BATT CONTRL LI-ION 1CEL 10DFN

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - MCP73834-NVI/MF - 884310-MCP73834-NVI/MF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - MCP73834-NVI/MF
884310-MCP73834-NVI/MF
PMIC - PMIC - Battery Chargers - MCP73834-NVI/MF 884310-MCP73834-NVI/MF
Manufacturer: Microchip Technology Win Source Part Number: 884310-MCP73834-NVI/ MF Operating Temperature Range: -40°C ~ 85°C (TA) Features: Charger IC Lithium Ion/Polymer 10-DFN (3x3) Package: 10-VFDFN Exposed Pad Package: Tube Mounting: Surface Mount Family Name: MCP73834 Categories: Integrated Circuits (ICs) Case / Package: 10-DFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 120 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 884310-MCP73834-NVI/MF
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Charger IC Lithium Ion/Polymer 10-DFN (3x3)
Package: 10-VFDFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: MCP73834
Categories: Integrated Circuits (ICs)
Case / Package: 10-DFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 120
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Battery Chargers - MCP73834-NVI/MF - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
MCP73834-NVI/MF
PMIC - Battery Chargers MCP73834-NVI/MF
IC BATT CONTRL LI-ION 1CEL 10DFN

IC BATT CONTRL LI-ION 1CEL 10DFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - MCP73834-NVI/MF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
MCP73834-NVI/MF
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers MCP73834-NVI/MF
IC BATT CONTRL LI-ION 1CEL 10DFN

IC BATT CONTRL LI-ION 1CEL 10DFN

Supplier's Site
Battery Chargers - MCP73834-NVI/MF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
MCP73834-NVI/MF
Battery Chargers MCP73834-NVI/MF
Charger IC Lithium Ion/Polymer 10-DFN (3x3)

Charger IC Lithium Ion/Polymer 10-DFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number MCP73834-NVI/MF-ND 884310-MCP73834-NVI/MF MCP73834-NVI/MF MCP73834-NVI/MF MCP73834-NVI/MF
Product Name PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - MCP73834-NVI/MF PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers
Features Lead-Free
Package Type 10-VFDFN Exposed Pad 10-DFN (3x3) 10-VFDFN Exposed Pad
Pins 10
Cells 1
Unlock Full Specs
to access all available technical data

Similar Products