Manufacturer: Microchip Technology
Win Source Part Number: 1075397-MCP73834-FCI
Packaging: Tube/Rail
Fault Protection: Over Temperature
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 1.1A
Battery Pack Voltage: 4.2V
Family Name: MCP73834
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-DFN (3x3)
Maximum Supply Voltage: 6V
Alternative Parts (Cross-Reference): MAX8808XETA+; LTC4085EDE#TR; MAX8808XETA; LTC4085EDE;
Introduction Date: September 05, 2006
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
IC BATT CONTRL LI-ION 1CEL 10DFN
Charger IC Lithium Ion/Polymer 10-DFN (3x3)
IC BATT CONTRL LI-ION 1CEL 10DFN
IC BATT CONTRL LI-ION 1CEL 10DFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 1075397-MCP73834-FCI/MF | MCP73834-FCI/MF-ND | MCP73834-FCI/MF | MCP73834-FCI/MF | MCP73834-FCI/MF |
| Product Name | PMIC - PMIC - Battery Chargers - MCP73834-FCI/MF | PMIC - Battery Chargers | Battery Chargers | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Package Type | 10-DFN (3x3) | 10-VFDFN Exposed Pad | 10-VFDFN Exposed Pad | ||
| Cells | 1 | 1 | |||
| Supply Voltage | 6 volts | 6 volts | 4.2 volts | ||
| Charge Current | 1100 mA | 1100 mA | 1100 mA |