IC BATT CONTRL LI-ION 1CEL 10DFN
Win Source Part Number: 964959-MCP73833T-NVI
Category: Integrated Circuits (ICs)>PMIC - Battery Chargers
Package: Tape & Reel (TR)
Standard Package: 3,300
Mounting: SMD (SMT)
Fault Protection: Over Temperature
Voltage - Supply (Max): 6V
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 1.1A
Battery Pack Voltage: 4.35V
Package / Case: 10-VFDFN Exposed Pad
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): MCP73833-AMI/MF; MCP73833-FCI/MF; MCP73833-CNI/MF; ISL9205DIRZ; ISL6294IRZ-TMCP73833
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: MCP73833
Charger IC Lithium Ion/Polymer 10-DFN (3x3)
IC BATT CONTRL LI-ION 1CEL 10DFN
IC BATT CONTRL LI-ION 1CEL 10DFN
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | MCP73833T-NVI/MF-ND | 964959-MCP73833T-NVI/MF | MCP73833T-NVI/MF | MCP73833T-NVI/MF | MCP73833T-NVI/MF |
| Product Name | PMIC - Battery Chargers | Integrated Circuits (ICs) - PMIC - Battery Chargers | Battery Chargers | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Features | Lead-Free | ||||
| Package Type | 10-VFDFN Exposed Pad | 10-VFDFN Exposed Pad | |||
| Pins | 10 | ||||
| Cells | 1 | 1 |