IC BATT CNTRL LI-ION 1CEL 10MSOP
IC BATT CNTRL LI-ION 1CEL 10MSOP
IC BATT CNTRL LI-ION 1CEL 10MSOP
1A Li-Ion/Li-Poly Charge mgmt controller
1A Li-Ion/Li-Poly Charge mgmt controller
1A Li-Ion/Li-Poly Charge mgmt controller
Manufacturer: Microchip Technology
Win Source Part Number: 788343-MCP73833T-AMI
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Fault Protection: Over Temperature
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 1.1A
Battery Pack Voltage: 4.2V
Family Name: MCP73833
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-MSOP
Voltage Supply MAX: 6V
Alternative Parts (Cross-Reference): MAX8808YETA+T; ISL9221IRZ-T; MAX8808YETA-T; UB10803L-K08-2030-R;
Introduction Date: September 05, 2006
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
IC BATT CNTRL LI-ION 1CEL 10MSOP
Charger IC Lithium Ion/Polymer 10-MSOP
BATT CHARGER, 4.2V, -40 TO 85DEG C; Battery Type:Li-Ion, Li-Pol; Input Voltage:6V; Battery Charge Voltage:4.2V; Charge Current Max:1A; Battery IC Case Style:MSOP; No. of Pins:10Pins; No. of Series Cells:1; Operating Temperature RoHS Compliant: Yes
IC BATT CNTRL LI-ION 1CEL 10MSOP
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | MCP73833T-AMI/UNCT-ND | 1773360P | 1773360 | 788343-MCP73833T-AMI/UN | MCP73833T-AMI/UN | MCP73833T-AMI/UN | 72AC6174 | MCP73833T-AMI/UN |
| Product Name | PMIC - Battery Chargers | Battery Management | Battery Management | PMIC - PMIC - Battery Chargers - MCP73833T-AMI/UN | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers | Batt Charger, 4.2V, -40 To 85Deg C; Battery Type Microchip | PMIC - Battery Chargers |
| Features | Lead-Free | |||||||
| Package Type | 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | MSOP; MSOP | MSOP; Msop | SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | MSOP | |||
| Pins | 10 | 10 | 10 | 10 | ||||
| Cells | 1 | 1 | 1 |