The 1254068-MCP73833-GPI
Win Source Part Number: 1254068-MCP73833-GPI
Category: Integrated Circuits (ICs)>PMIC - Battery Chargers
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Fault Protection: Over Temperature
Voltage - Supply (Max): 6V
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 1.1A
Battery Pack Voltage: 4.2V
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: MCP73833
Stand-Alone Linear Li-Ion Charger MSOP10
Stand-Alone Linear Li-Ion Charger MSOP10
Stand-Alone Linear Li-Ion Charger MSOP10
IC BATT CNTRL LI-ION 1CEL 10MSOP
IC BATT CNTRL LI-ION 1CEL 10MSOP
IC BATT CNTRL LI-ION 1CEL 10MSOP
Charger IC Lithium Ion/Polymer 10-MSOP
BATT MANAGEMENT IC, LI-ION/POL, 85DEG C ROHS COMPLIANT: YES
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 1254068-MCP73833-GPI/UN | 8233719P | 8233719 | MCP73833-GPI/UN-ND | MCP73833-GPI/UN | MCP73833-GPI/UN | MCP73833-GPI/UN | 32AJ6547 |
| Product Name | Integrated Circuits (ICs) - PMIC - Battery Chargers | Battery Management | Battery Management | PMIC - Battery Chargers | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers | Batt Management Ic, Li-Ion/pol, 85Deg C Rohs Compliant Microchip |
| Cell Type | Li-Ion | Li-Ion; Lithium-ion, lithium-polymer | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | Li-Ion | |||
| Cells | 1 | 1 | ||||||
| Charge Current | 1100 mA | 1100 mA | 1100 mA | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 125 C (257 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |