Microchip Technology, Inc. Integrated Circuits (ICs) - PMIC - Battery Chargers MCP73833-CNI/UN

Description
Win Source Part Number: 997217-MCP73833-CNI/ UN Category: Integrated Circuits (ICs)>PMIC - Battery Chargers Package: Tube Standard Package: 100 Mounting: SMD (SMT) Fault Protection: Over Temperature Voltage - Supply (Max): 6V Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 1.1A Battery Pack Voltage: 4.2V Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: MCP73833
Request a Quote Datasheet
Description
Win Source Part Number: 997217-MCP73833-CNI/ UN Category: Integrated Circuits (ICs)>PMIC - Battery Chargers Package: Tube Standard Package: 100 Mounting: SMD (SMT) Fault Protection: Over Temperature Voltage - Supply (Max): 6V Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 1.1A Battery Pack Voltage: 4.2V Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: MCP73833
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Battery Chargers - 997217-MCP73833-CNI/UN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Chargers
997217-MCP73833-CNI/UN
Integrated Circuits (ICs) - PMIC - Battery Chargers 997217-MCP73833-CNI/UN
Win Source Part Number: 997217-MCP73833-CNI/ UN Category: Integrated Circuits (ICs)>PMIC - Battery Chargers Package: Tube Standard Package: 100 Mounting: SMD (SMT) Fault Protection: Over Temperature Voltage - Supply (Max): 6V Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 1.1A Battery Pack Voltage: 4.2V Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: MCP73833

Win Source Part Number: 997217-MCP73833-CNI/UN
Category: Integrated Circuits (ICs)>PMIC - Battery Chargers
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Fault Protection: Over Temperature
Voltage - Supply (Max): 6V
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 1.1A
Battery Pack Voltage: 4.2V
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: MCP73833

Buy Now Datasheet
PMIC - Battery Chargers - MCP73833-CNI/UN-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
MCP73833-CNI/UN-ND
PMIC - Battery Chargers MCP73833-CNI/UN-ND
IC BATT CNTRL LI-ION 1CEL 10MSOP

IC BATT CNTRL LI-ION 1CEL 10MSOP

Buy Now Datasheet
PMIC - Battery Chargers - MCP73833-CNI/UN - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
MCP73833-CNI/UN
PMIC - Battery Chargers MCP73833-CNI/UN
IC BATT CNTRL LI-ION 1CEL 10MSOP

IC BATT CNTRL LI-ION 1CEL 10MSOP

Supplier's Site Datasheet
Battery Chargers - MCP73833-CNI/UN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
MCP73833-CNI/UN
Battery Chargers MCP73833-CNI/UN
Charger IC Lithium Ion/Polymer 10-MSOP

Charger IC Lithium Ion/Polymer 10-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - MCP73833-CNI/UN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
MCP73833-CNI/UN
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers MCP73833-CNI/UN
IC BATT CNTRL LI-ION 1CEL 10MSOP

IC BATT CNTRL LI-ION 1CEL 10MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 997217-MCP73833-CNI/UN MCP73833-CNI/UN-ND MCP73833-CNI/UN MCP73833-CNI/UN MCP73833-CNI/UN
Product Name Integrated Circuits (ICs) - PMIC - Battery Chargers PMIC - Battery Chargers PMIC - Battery Chargers Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Cell Type Li-Ion Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Cells 1 1
Charge Current 1100 mA 1100 mA 1100 mA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
BQ2002C NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination - BQ2002CPNE4 - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type PDIP,SOIC
View Details
Battery Management - 2486196 - RS Components, Ltd.
Specs
Package Type PG-VQFN
Pins 48
Operating Temperature 175 C (347 F)
View Details
PMIC - Battery Chargers - BQ24400P - Lingto Electronic Limited
Specs
Cell Type Nickel Metal Hydride
Charge Current 1 mA
View Details