Manufacturer: Microchip Technology
Win Source Part Number: 788342-MCP73832T-2DF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SC-74A, SOT-753
Fault Protection: Over Voltage
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 500mA
Battery Pack Voltage: 4.2V
Family Name: MCP73832-2DF
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-5
Voltage Supply MAX: 6V
Alternative Parts (Cross-Reference): LTC4054ES5-4.2#TRM; LTC4054LES54.2#TRMPB
Introduction Date: April 22, 2008
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
IC BATT CNTL LI-ION 1CEL SOT23-5
IC BATT CNTL LI-ION 1CEL SOT23-5
IC BATT CNTL LI-ION 1CEL SOT23-5
Charger IC Lithium Ion/Polymer SOT-23-5
IC BATT CNTL LI-ION 1CEL SOT23-5
BATT CHARGER, -40 TO 85DEG C; Battery Type:Li-Ion, Li-Pol; Input Voltage:6V; Battery Charge Voltage:-; Charge Current Max:500mA; Battery IC Case Style:SOT-23; No. of Pins:5Pins; No. of Series Cells:1; Operating Temperature Min:-40°C;RoHS Compliant: Yes
IC BATT CNTL LI-ION 1CEL SOT23-5
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 788342-MCP73832T-2DFI/OT | MCP73832T-2DFI/OTDKR-ND | MCP73832T-2DFI/OT | MCP73832T-2DFI/OT | 72AC6173 | MCP73832T-2DFI/OT |
| Product Name | PMIC - PMIC - Battery Chargers - MCP73832T-2DFI/OT | PMIC - Battery Chargers | Battery Chargers | PMIC - Battery Chargers | Batt Charger, -40 To 85Deg C; Battery Type Microchip | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Features | Over Voltage Protection | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | ||
| Cells | 1 | 1 | 1 | |||
| Charge Current | 500 mA | 500 mA | 500 mA | 500 mA | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |