Manufacturer: Microchip Technology
Win Source Part Number: 1221219-MCP73832T-2A
Packaging: Reel
Mounting Style: SMD
Fault Protection: Over Voltage
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 500mA
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Supplier Device Package: 8-DFN (2x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 8-VFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Family Part Number: MCP73832
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 6V
IC BATT CONTRL LI-ION 1CELL 8DFN
IC BATT CONTRL LI-ION 1CELL 8DFN
IC BATT CONTRL LI-ION 1CELL 8DFN
IC BATT CONTRL LI-ION 1CELL 8DFN
Charger IC Lithium Ion/Polymer 8-DFN (2x3)
IC BATT CONTRL LI-ION 1CELL 8DFN
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 1221219-MCP73832T-2ATI/MC | MCP73832T-2ATI/MCDKR-ND | MCP73832T-2ATI/MC | MCP73832T-2ATI/MC | MCP73832T-2ATI/MC |
| Product Name | PMIC - PMIC - Battery Chargers - MCP73832T-2ATI/MC | PMIC - Battery Chargers | PMIC - Battery Chargers | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Cell Type | Li-Ion | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | ||
| Features | Over Voltage Protection | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | |
| Cells | 1 | 1 | |||
| Charge Current | 500 mA | 500 mA | 500 mA |