Win Source Part Number: 1078229-MCP73831T-3A
Category: Integrated Circuits (ICs)>PMIC - Battery Chargers
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Fault Protection: Over Voltage
Voltage - Supply (Max): 6V
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 500mA
Battery Pack Voltage: 4.35V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): LM3420AM5-8.4; MAX14632EZK+T; LM3620M5-4; LM3620M5X-4MCP73831T
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MCP73831T-3ACI/OTDKR
Base Product Number: MCP73831
RoHS Status: RoHS non-compliant
IC BATT CNTL LI-ION 1CEL SOT23-5
IC BATT CNTL LI-ION 1CEL SOT23-5
IC BATT CNTL LI-ION 1CEL SOT23-5
BATT CHARGER, -40 TO 85DEG C; Battery Type:Li-Ion, Li-Pol; Input Voltage:6V; Battery Charge Voltage:-; Charge Current Max:500mA; Battery IC Case Style:SOT-23; No. of Pins:5Pins; No. of Series Cells:1; Operating Temperature Min:-40°C;RoHS Compliant: Yes
Charger IC Lithium Ion/Polymer SOT-23-5
IC BATT CNTL LI-ION 1CEL SOT23-5
IC BATT CNTL LI-ION 1CEL SOT23-5
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 1078229-MCP73831T-3ACI/OT | MCP73831T-3ACI/OTCT-ND | 72AC6172 | MCP73831T-3ACI/OT | MCP73831T-3ACI/OT | MCP73831T-3ACI/OT |
| Product Name | Integrated Circuits (ICs) - PMIC - Battery Chargers | PMIC - Battery Chargers | Batt Charger, -40 To 85Deg C; Battery Type Microchip | Battery Chargers | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Cell Type | Li-Ion | Li-Ion; Li-Ion, Li-Pol | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | ||
| Features | Over Voltage Protection | Over Voltage Protection | Over Voltage Protection | Over Voltage Protection | ||
| Cells | 1 | 1 | 1 | |||
| Charge Current | 500 mA | 500 mA | 500 mA | 500 mA |