IC BATT CNTL LI-ION 1CEL SOT23-5
IC BATT CNTL LI-ION 1CEL SOT23-5
IC BATT CNTL LI-ION 1CEL SOT23-5
Manufacturer: Microchip Technology
Win Source Part Number: 1075386-MCP73831T-2A
Packaging: Reel - TR
Fault Protection: Over Voltage
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 500mA
Battery Pack Voltage: 4.2V
Family Name: MCP73831-2AT
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Maximum Supply Voltage: 6V
Alternative Parts (Cross-Reference): MCP73831-2DCI/MC; MCP73831T-2ATI/MC; MCP73831T-2ACI/MC;
Introduction Date: November 07, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Consumer Electronics, Portable Devices, Power Management
Li-Ion/Polymer battery charger 4.2V
Li-Ion/Polymer battery charger 4.2V
BATTERY CHARGER, 500 mA, 5-SOT-23; Battery Type:Li-Ion, Li-Pol; Input Voltage:6V; Battery Charge Voltage:4.2V; Charge Current:500mA; IC Case / Package:SOT-23; No. of Pins:5Pins; No. of Cells:1Cells; Operating Temperature Min:-40°C RoHS Compliant: Yes
BATTERY CHARGER, 500 mA, 5-SOT-23, FULL REEL; Battery Type:Li-Ion, Li-Pol; Input Voltage:6V; Battery Charge Voltage:4.2V; Charge Current:500mA; IC Case / Package:SOT-23; No. of Pins:5Pins; No. of Cells:1Cells; Product Range:- RoHS Compliant: Yes
BATT CHARGER, LI-ION/LI-POLY, 5SOT23; Battery Type:Li-Ion, Li-Pol; Input Voltage:6V; Battery Charge Voltage:4.2V; Charge Current Max:500mA; Battery IC Case Style:SOT-23; No. of Pins:5Pins; No. of Series Cells:1; Operating TemperatureRoHS Compliant: Yes
Charger IC Lithium Ion/Polymer SOT-23-5
IC BATT CNTL LI-ION 1CEL SOT23-5
IC BATT CNTL LI-ION 1CEL SOT23-5
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | MCP73831T-2ATI/OTCT-ND | 1075386-MCP73831T-2ATI/OT | 7386617P | 9115546 | 84R5196 | 56K7047 | 84R8632 | MCP73831T-2ATI/OT | MCP73831T-2ATI/OT | MCP73831T-2ATI/OT |
| Product Name | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - MCP73831T-2ATI/OT | Battery Management | Battery Management | Battery Charger, 500 Ma, 5-Sot-23; Battery Type Microchip | Battery Charger, 500 Ma, 5-Sot-23, Full Reel; Battery Type Microchip | Batt Charger, Li-Ion/li-Poly, 5Sot23; Battery Type Microchip | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers |
| Features | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | Over Voltage Protection | ||||||
| Package Type | SC-74A, SOT-753 | SOT-23-5 | SOT-23; SOT-23 | Sot-23 | SOT-23 | SC-74A, SOT-753 | ||||
| Cells | 1 | 1 | 1 | |||||||
| Supply Voltage | 6 volts | 6 volts | 6 volts | 6 volts | 6 volts | 4.2 volts |