Microchip Technology, Inc. PMIC - PMIC - Battery Chargers - MCP73831T-2ATI/MC MCP73831T-2ATI/MC

Description
Manufacturer: Microchip Technology Win Source Part Number: 1221216-MCP73831T-2A TI/MC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-VFDFN Exposed Pad Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 500mA Battery Pack Voltage: 4.2V Family Name: MCP73831-2AT Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 8-DFN (2x3) Voltage Supply MAX: 6V Alternative Parts (Cross-Reference): ISL9205IRZ-T; AAT3690IWP-4.2-T1; ISL9205IRZ; Introduction Date: November 07, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1221216-MCP73831T-2A TI/MC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-VFDFN Exposed Pad Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 500mA Battery Pack Voltage: 4.2V Family Name: MCP73831-2AT Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 8-DFN (2x3) Voltage Supply MAX: 6V Alternative Parts (Cross-Reference): ISL9205IRZ-T; AAT3690IWP-4.2-T1; ISL9205IRZ; Introduction Date: November 07, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - MCP73831T-2ATI/MC - 1221216-MCP73831T-2ATI/MC - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - MCP73831T-2ATI/MC
1221216-MCP73831T-2ATI/MC
PMIC - PMIC - Battery Chargers - MCP73831T-2ATI/MC 1221216-MCP73831T-2ATI/MC
Manufacturer: Microchip Technology Win Source Part Number: 1221216-MCP73831T-2A TI/MC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-VFDFN Exposed Pad Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 500mA Battery Pack Voltage: 4.2V Family Name: MCP73831-2AT Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 8-DFN (2x3) Voltage Supply MAX: 6V Alternative Parts (Cross-Reference): ISL9205IRZ-T; AAT3690IWP-4.2-T1; ISL9205IRZ; Introduction Date: November 07, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1221216-MCP73831T-2ATI/MC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-VFDFN Exposed Pad
Fault Protection: Over Voltage
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 500mA
Battery Pack Voltage: 4.2V
Family Name: MCP73831-2AT
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 8-DFN (2x3)
Voltage Supply MAX: 6V
Alternative Parts (Cross-Reference): ISL9205IRZ-T; AAT3690IWP-4.2-T1; ISL9205IRZ;
Introduction Date: November 07, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Battery Chargers - MCP73831T-2ATI/MCTR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
MCP73831T-2ATI/MCTR-ND
PMIC - Battery Chargers MCP73831T-2ATI/MCTR-ND
IC BATT CONTRL LI-ION 1CELL 8DFN

IC BATT CONTRL LI-ION 1CELL 8DFN

Buy Now Datasheet
PMIC - Battery Chargers - MCP73831T-2ATI/MCDKR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
MCP73831T-2ATI/MCDKR-ND
PMIC - Battery Chargers MCP73831T-2ATI/MCDKR-ND
IC BATT CONTRL LI-ION 1CELL 8DFN

IC BATT CONTRL LI-ION 1CELL 8DFN

Buy Now Datasheet
PMIC - Battery Chargers - MCP73831T-2ATI/MCCT-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
MCP73831T-2ATI/MCCT-ND
PMIC - Battery Chargers MCP73831T-2ATI/MCCT-ND
IC BATT CONTRL LI-ION 1CELL 8DFN

IC BATT CONTRL LI-ION 1CELL 8DFN

Buy Now Datasheet
PMIC - Battery Chargers - MCP73831T-2ATI/MC - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
MCP73831T-2ATI/MC
PMIC - Battery Chargers MCP73831T-2ATI/MC
IC BATT CONTRL LI-ION 1CELL 8DFN

IC BATT CONTRL LI-ION 1CELL 8DFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - MCP73831T-2ATI/MC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
MCP73831T-2ATI/MC
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers MCP73831T-2ATI/MC
IC BATT CONTRL LI-ION 1CELL 8DFN

IC BATT CONTRL LI-ION 1CELL 8DFN

Supplier's Site
Battery Chargers - MCP73831T-2ATI/MC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
MCP73831T-2ATI/MC
Battery Chargers MCP73831T-2ATI/MC
Charger IC Lithium Ion/Polymer 8-DFN (2x3)

Charger IC Lithium Ion/Polymer 8-DFN (2x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 1221216-MCP73831T-2ATI/MC MCP73831T-2ATI/MCTR-ND MCP73831T-2ATI/MC MCP73831T-2ATI/MC MCP73831T-2ATI/MC
Product Name PMIC - PMIC - Battery Chargers - MCP73831T-2ATI/MC PMIC - Battery Chargers PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers
Features Over Voltage Protection Over Voltage Protection Over Voltage Protection Over Voltage Protection
Cells 1 1
Charge Current 500 mA 500 mA 500 mA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1922392P - RS Components, Ltd.
Specs
Package Type TQFN
Pins 24
Operating Temperature 85 C (185 F)
View Details
BQ24190 I2C Controlled 4.5A Single Cell USB / Adaptor Charger - BQ24190RGET - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VQFN
View Details
6 suppliers
PMIC - Battery Chargers - MAX1645EEI - Lingto Electronic Limited
Specs
Cell Type Multi-Chemistry
Supply Voltage 18.4 volts
Charge Current 3000 mA
View Details
Wireless Charging ICs - WLC1115-68LQXQ - Infineon Technologies AG
Specs
Package Type PG-VQFN-68
Supply Voltage 24 volts
View Details