The MCP73831T-2ACI/OTCT-
Manufacturer: Microchip Technology
Win Source Part Number: 023105-MCP73831T-2AC
Packaging: Reel - TR
Fault Protection: Over Voltage
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 500mA
Battery Pack Voltage: 4.2V
Family Name: MCP73831
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Maximum Supply Voltage: 6V
Alternative Parts (Cross-Reference): LTC4054ES5-4.2; LTC4054LES5-4.2#PBF;
Introduction Date: November 07, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
IC BATT CNTL LI-ION 1CEL SOT23-5
IC BATT CNTL LI-ION 1CEL SOT23-5
IC BATT CNTL LI-ION 1CEL SOT23-5
Li-Ion/Polymer battery charger 4.2V
Li-Ion/Polymer battery charger 4.2V
Li-Ion/Polymer battery charger 4.2V
Charger IC Lithium Ion/Polymer SOT-23-5
IC BATT CNTL LI-ION 1CEL SOT23-5
LI-ION/LI-POLY CHARGE CONTROLLER; Battery Type:Li-Ion, Li-Pol; Input Voltage:6V; Battery Charge Voltage:4.2V; Charge Current Max:500mA; Battery IC Case Style:SOT-23; No. of Pins:5Pins; No. of Series Cells:1; Operating Temperature RoHS Compliant: Yes
BATTERY CHARGER, 500mA, SOT23-5; Battery Type:Li-Ion, Li-Pol; Input Voltage:6V; Battery Charge Voltage:4.2V; Charge Current Max:500mA; Battery IC Case Style:SOT-23; No. of Pins:5Pins; No. of Series Cells:1; Product Range:- RoHS Compliant: Yes
BATTERY CHARGER, 500mA, SOT23-5; Battery Type:Li-Ion, Li-Pol; Input Voltage:6V; Battery Charge Voltage:4.2V; Charge Current:500mA; IC Case / Package:SOT-23; No. of Pins:5Pins; No. of Cells:1Cells; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC BATT CNTL LI-ION 1CEL SOT23-5
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 023105-MCP73831T-2ACI/OT | MCP73831T-2ACI/OTCT-ND | 8895871 | 7386360P | MCP73831T-2ACI/OT | MCP73831T-2ACI/OT | 34M7499 | 28X3685 | MCP73831T-2ACI/OT |
| Product Name | PMIC - PMIC - Battery Chargers - MCP73831T-2ACI/OT | PMIC - Battery Chargers | Battery Management | Battery Management | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Li-Ion/li-Poly Charge Controller; Battery Type Microchip | Battery Charger, 500Ma, Sot23-5; Battery Type Microchip | PMIC - Battery Chargers |
| Features | Over Voltage Protection | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | |||||
| Package Type | SOT-23-5 | SC-74A, SOT-753 | Sot-23 | SOT-23; SOT-23 | SC-74A, SOT-753 | SOT-23 | |||
| Cells | 1 | 1 | 1 | ||||||
| Supply Voltage | 6 volts | 6 volts | 6 volts | 6 volts | 4.2 volts |