Microchip Technology, Inc. PMIC - PMIC - Battery Chargers - MCP73830LT-0BCI/MYY MCP73830LT-0BCI/MYY

Description
Manufacturer: Microchip Technology Win Source Part Number: 1221215-MCP73830LT-0 BCI/MYY Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 6-WFDFN Exposed Pad Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 200mA Battery Pack Voltage: 4.2V Family Name: MCP73830LT Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 6-TDFN (2x2) Voltage Supply MAX: 6V Alternative Parts (Cross-Reference): MAX14578AEWC+T; FAN5400UCX; FAN54046UCX; Introduction Date: September 01, 2011 ECCN: EAR99 Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1221215-MCP73830LT-0 BCI/MYY Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 6-WFDFN Exposed Pad Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 200mA Battery Pack Voltage: 4.2V Family Name: MCP73830LT Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 6-TDFN (2x2) Voltage Supply MAX: 6V Alternative Parts (Cross-Reference): MAX14578AEWC+T; FAN5400UCX; FAN54046UCX; Introduction Date: September 01, 2011 ECCN: EAR99 Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - MCP73830LT-0BCI/MYY - 1221215-MCP73830LT-0BCI/MYY - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - MCP73830LT-0BCI/MYY
1221215-MCP73830LT-0BCI/MYY
PMIC - PMIC - Battery Chargers - MCP73830LT-0BCI/MYY 1221215-MCP73830LT-0BCI/MYY
Manufacturer: Microchip Technology Win Source Part Number: 1221215-MCP73830LT-0 BCI/MYY Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 6-WFDFN Exposed Pad Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 200mA Battery Pack Voltage: 4.2V Family Name: MCP73830LT Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 6-TDFN (2x2) Voltage Supply MAX: 6V Alternative Parts (Cross-Reference): MAX14578AEWC+T; FAN5400UCX; FAN54046UCX; Introduction Date: September 01, 2011 ECCN: EAR99 Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1221215-MCP73830LT-0BCI/MYY
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 6-WFDFN Exposed Pad
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 200mA
Battery Pack Voltage: 4.2V
Family Name: MCP73830LT
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 6-TDFN (2x2)
Voltage Supply MAX: 6V
Alternative Parts (Cross-Reference): MAX14578AEWC+T; FAN5400UCX; FAN54046UCX;
Introduction Date: September 01, 2011
ECCN: EAR99
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Battery Chargers - MCP73830LT-0BCI/MYY-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
MCP73830LT-0BCI/MYY-ND
PMIC - Battery Chargers MCP73830LT-0BCI/MYY-ND
IC BATT CHG LI-ION 1CELL 6TDFN

IC BATT CHG LI-ION 1CELL 6TDFN

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - MCP73830LT-0BCI/MYY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
MCP73830LT-0BCI/MYY
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers MCP73830LT-0BCI/MYY
IC BATT CHG LI-ION 1CELL 6TDFN

IC BATT CHG LI-ION 1CELL 6TDFN

Supplier's Site
Battery Chargers - MCP73830LT-0BCI/MYY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
MCP73830LT-0BCI/MYY
Battery Chargers MCP73830LT-0BCI/MYY
Charger IC Lithium Ion/Polymer 6-TDFN (2x2)

Charger IC Lithium Ion/Polymer 6-TDFN (2x2)

Buy Now Datasheet
Shenzhen, China
PMIC - Battery Chargers
MCP73830LT-0BCI/MYY
PMIC - Battery Chargers MCP73830LT-0BCI/MYY
IC BATT CHG LI-ION 1CELL 6TDFN

IC BATT CHG LI-ION 1CELL 6TDFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 1221215-MCP73830LT-0BCI/MYY MCP73830LT-0BCI/MYY-ND MCP73830LT-0BCI/MYY MCP73830LT-0BCI/MYY MCP73830LT-0BCI/MYY
Product Name PMIC - PMIC - Battery Chargers - MCP73830LT-0BCI/MYY PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers PMIC - Battery Chargers
Cells 1 1
Charge Current 200 mA 200 mA 200 mA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Features Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
BQ24085 750mA SINGLE-CHIP Li-Ion/Li-Pol CHARGE MANAGEMENT IC with Thermal Regulation - BQ24085DRCT - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VSON
View Details
6 suppliers
PMIC - Battery Chargers - FAN54046UCX - Lingto Electronic Limited
Specs
Cell Type Lithium Ion/Polymer
Features Over Voltage Protection
Supply Voltage 4.2 volts
View Details