Microchip Technology, Inc. Integrated Circuits (ICs) - PMIC - Battery Chargers MCP73827-4.2VUATR

Description
Win Source Part Number: 982081-MCP73827-4.2V UATR Category: Integrated Circuits (ICs)>PMIC - Battery Chargers Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Voltage - Supply (Max): 5.5V Battery Chemistry: Lithium Ion Number of Cells: 1 Current - Charging: Constant - Programmable Battery Pack Voltage: 4.2V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -20°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: MCP73827-4.2VUATR-ND R,MCP738274.2VUATR Base Product Number: MCP73827
Request a Quote Datasheet
Description
Win Source Part Number: 982081-MCP73827-4.2V UATR Category: Integrated Circuits (ICs)>PMIC - Battery Chargers Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Voltage - Supply (Max): 5.5V Battery Chemistry: Lithium Ion Number of Cells: 1 Current - Charging: Constant - Programmable Battery Pack Voltage: 4.2V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -20°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: MCP73827-4.2VUATR-ND R,MCP738274.2VUATR Base Product Number: MCP73827
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Battery Chargers - 982081-MCP73827-4.2VUATR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Chargers
982081-MCP73827-4.2VUATR
Integrated Circuits (ICs) - PMIC - Battery Chargers 982081-MCP73827-4.2VUATR
Win Source Part Number: 982081-MCP73827-4.2V UATR Category: Integrated Circuits (ICs)>PMIC - Battery Chargers Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Voltage - Supply (Max): 5.5V Battery Chemistry: Lithium Ion Number of Cells: 1 Current - Charging: Constant - Programmable Battery Pack Voltage: 4.2V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -20°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: MCP73827-4.2VUATR-ND R,MCP738274.2VUATR Base Product Number: MCP73827

Win Source Part Number: 982081-MCP73827-4.2VUATR
Category: Integrated Circuits (ICs)>PMIC - Battery Chargers
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Voltage - Supply (Max): 5.5V
Battery Chemistry: Lithium Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Battery Pack Voltage: 4.2V
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -20°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MCP73827-4.2VUATR-NDR,MCP738274.2VUATR
Base Product Number: MCP73827

Buy Now Datasheet
PMIC - Battery Chargers - MCP73827-4.2VUATR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
MCP73827-4.2VUATR-ND
PMIC - Battery Chargers MCP73827-4.2VUATR-ND
IC BATT CONTRL LI-ION 1CEL 8MSOP

IC BATT CONTRL LI-ION 1CEL 8MSOP

Buy Now Datasheet
PMIC - Battery Chargers - MCP73827-4.2VUATR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
MCP73827-4.2VUATR
PMIC - Battery Chargers MCP73827-4.2VUATR
IC BATT CONTRL LI-ION 1CEL 8MSOP

IC BATT CONTRL LI-ION 1CEL 8MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - MCP73827-4.2VUATR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
MCP73827-4.2VUATR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers MCP73827-4.2VUATR
IC BATT CONTRL LI-ION 1CEL 8MSOP

IC BATT CONTRL LI-ION 1CEL 8MSOP

Supplier's Site
Battery Chargers - MCP73827-4.2VUATR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
MCP73827-4.2VUATR
Battery Chargers MCP73827-4.2VUATR
Charger IC Lithium Ion 8-MSOP

Charger IC Lithium Ion 8-MSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 982081-MCP73827-4.2VUATR MCP73827-4.2VUATR-ND MCP73827-4.2VUATR MCP73827-4.2VUATR MCP73827-4.2VUATR
Product Name Integrated Circuits (ICs) - PMIC - Battery Chargers PMIC - Battery Chargers PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers
Cell Type Li-Ion Li-Ion; Lithium Ion Li-Ion; Lithium Ion
Package Type SSOP 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) SSOP; TSSOP SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Cells 1 1
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Battery Chargers - ISL6292-1CR3 - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion/Polymer
Supply Voltage 4.1 volts
Charge Current 2000 mA
View Details
Battery Management - 1896937 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion, lithium-polymer
Package Type Qsop
Pins 28
View Details
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details