IC BATT CONTRL LI-ION 1CEL 8MSOP
Manufacturer: Microchip Technology
Win Source Part Number: 1221213-MCP73827-4.2
Packaging: Tube
Operating Temperature Range: -20°C ~ 85°C (TA)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Battery Pack Voltage: 4.2V
Family Name: MCP73827-4.2
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
RoHS State: Request Verification
Manufacturer Package: 8-MSOP
Voltage Supply MAX: 5.5V
Alternative Parts (Cross-Reference): LTC4069EDC-4.4; LTC4069EDC-4.4#TRM; XC6801A421PR-G;
Introduction Date: March 07, 2002
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Consumer Electronics, Audio, Communications & Networking, Portable Devices
IC BATT CONTRL LI-ION 1CEL 8MSOP
Charger IC Lithium Ion 8-MSOP
BATTERY CHARGER, LI-ION, 10mA, MSOP-8; Battery Type:Li-Ion; Input Voltage:5.2V; Battery Charge Voltage:4.2V; Charge Current:500mA; IC Case / Package:MSOP; No. of Pins:8Pins; No. of Cells:1Cells; Operating Temperature Min:-20°C RoHS Compliant: Yes
IC BATT CONTRL LI-ION 1CEL 8MSOP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | MCP73827-4.2VUA-ND | 1221213-MCP73827-4.2VUA | MCP73827-4.2VUA | MCP73827-4.2VUA | 72C4281 | MCP73827-4.2VUA |
| Product Name | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - MCP73827-4.2VUA | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers | Battery Charger, Li-Ion, 10Ma, Msop-8; Battery Type Microchip | PMIC - Battery Chargers |
| Features | Lead-Free | |||||
| Package Type | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SSOP | SSOP; TSSOP | SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Pins | 8 | 8 | ||||
| Cells | 1 | 1 |