Microchip Technology, Inc. Single Cell, Li-Ion/Li-Polymer Charge Management Controller MCP73811

Description
Tiny 500mA charge management controller in SOT23. Includes pass transistor, integrated current sensing and reverse-discharge protection. Additional Features +/1% Voltage regulation accuracy 4.2V Regulated voltage output On-chip thermal regulation Logic-selectable charge current (85mA or 450mA) Only two external ceramic capacitors required to implement complete charging solution
Datasheet
Description
Tiny 500mA charge management controller in SOT23. Includes pass transistor, integrated current sensing and reverse-discharge protection. Additional Features +/1% Voltage regulation accuracy 4.2V Regulated voltage output On-chip thermal regulation Logic-selectable charge current (85mA or 450mA) Only two external ceramic capacitors required to implement complete charging solution
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Cell, Li-Ion/Li-Polymer Charge Management Controller - MCP73811 - Microchip Technology, Inc.
Chandler, AZ, United States
Single Cell, Li-Ion/Li-Polymer Charge Management Controller
MCP73811
Single Cell, Li-Ion/Li-Polymer Charge Management Controller MCP73811
Tiny 500mA charge management controller in SOT23. Includes pass transistor, integrated current sensing and reverse-discharge protection. Additional Features +/1% Voltage regulation accuracy 4.2V Regulated voltage output On-chip thermal regulation Logic-selectable charge current (85mA or 450mA) Only two external ceramic capacitors required to implement complete charging solution

Tiny 500mA charge management controller in SOT23. Includes pass transistor, integrated current sensing and reverse-discharge protection.

Additional Features

    • +/1% Voltage regulation accuracy
    • 4.2V Regulated voltage output
    • On-chip thermal regulation
    • Logic-selectable charge current (85mA or 450mA)
    • Only two external ceramic capacitors required to implement complete charging solution
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MCP73811
Product Name Single Cell, Li-Ion/Li-Polymer Charge Management Controller
Package Type Other; ['SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1223364 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type SOT23; Other; Sot-23
View Details
Battery Chargers - BQ24295RGER - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Management - Specialized - 1727-NXF6505ADA-Q100ZTR-ND - DigiKey
Specs
Package Type SOT23; Other; SOT-23-6 Thin, TSOT-23-6
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details