Microchip Technology, Inc. Single Cell Li-Ion/Li-Polymer Battery Device MCP73223

Description
The MCP73223 is a dual cell, highly integrated Li-Ion battery charge management controller for use in space-limited and cost-sensitive applications. The MCP73223 can accept an absolute maximum of 18V input and provides a 13V overvoltage protection. The output current can be programmed to be between 130 mA and 1100 mA. The MCP73223 is fully specified over the ambient temperature range of -40°C to +85°C and is available in a 10 lead, 3x3 mm DFN package. Additional Features Complete Dual Cell Linear Charge Management Controller: Integrated Input Overvoltage Protection Integrated Pass Transistor Integrated Current Sense Integrated Reverse Discharge Protection Constant Current / Constant Voltage Operation with Thermal Regulation Resistor Programmable Fast Charge Current: 130 mA-1100 mA 4.15V Undervoltage Lockout (UVLO) 18V Absolute Maximum Input Overvoltage Protection (OVP): 13V Preconditioning of Deeply Depleted Cells Available options: 10% or Disable Packaging: DFN-10 (3 mm x 3 mm)
Description
The MCP73223 is a dual cell, highly integrated Li-Ion battery charge management controller for use in space-limited and cost-sensitive applications. The MCP73223 can accept an absolute maximum of 18V input and provides a 13V overvoltage protection. The output current can be programmed to be between 130 mA and 1100 mA. The MCP73223 is fully specified over the ambient temperature range of -40°C to +85°C and is available in a 10 lead, 3x3 mm DFN package. Additional Features Complete Dual Cell Linear Charge Management Controller: Integrated Input Overvoltage Protection Integrated Pass Transistor Integrated Current Sense Integrated Reverse Discharge Protection Constant Current / Constant Voltage Operation with Thermal Regulation Resistor Programmable Fast Charge Current: 130 mA-1100 mA 4.15V Undervoltage Lockout (UVLO) 18V Absolute Maximum Input Overvoltage Protection (OVP): 13V Preconditioning of Deeply Depleted Cells Available options: 10% or Disable Packaging: DFN-10 (3 mm x 3 mm)
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP73223 is a highly integrated lithium iron phosphate (LiFePO₄) battery charge management controller designed for space-limited and cost-sensitive applications. It features an integrated pass transistor, current sense, input overvoltage protection (OVP) with a 13V threshold, and reverse discharge protection. The device provides constant current/constant voltage charging with thermal regulation and a factory-preset 7.2V charge voltage. Fast charge current is resistor-programmable from 130 mA to 1100 mA, and preconditioning at 10% of the fast charge current is available. It operates over an ambient temperature range of -40°C to +85°C and is housed in a 10-lead DFN package measuring 3 mm × 3 mm with an exposed thermal pad. The part meets RoHS standards and is qualified to AEC-Q200.

Datasheet Summary
Powered by GS/AI

The MCP73223 is a highly integrated lithium iron phosphate (LiFePO₄) battery charge management controller designed for space-limited and cost-sensitive applications. It features an integrated pass transistor, current sense, input overvoltage protection (OVP) with a 13V threshold, and reverse discharge protection. The device provides constant current/constant voltage charging with thermal regulation and a factory-preset 7.2V charge voltage. Fast charge current is resistor-programmable from 130 mA to 1100 mA, and preconditioning at 10% of the fast charge current is available. It operates over an ambient temperature range of -40°C to +85°C and is housed in a 10-lead DFN package measuring 3 mm × 3 mm with an exposed thermal pad. The part meets RoHS standards and is qualified to AEC-Q200.

Suppliers

Company
Product
Description
Supplier Links
Single Cell Li-Ion/Li-Polymer Battery Device - MCP73223 - Microchip Technology, Inc.
Chandler, AZ, United States
Single Cell Li-Ion/Li-Polymer Battery Device
MCP73223
Single Cell Li-Ion/Li-Polymer Battery Device MCP73223
The MCP73223 is a dual cell, highly integrated Li-Ion battery charge management controller for use in space-limited and cost-sensitive applications. The MCP73223 can accept an absolute maximum of 18V input and provides a 13V overvoltage protection. The output current can be programmed to be between 130 mA and 1100 mA. The MCP73223 is fully specified over the ambient temperature range of -40°C to +85°C and is available in a 10 lead, 3x3 mm DFN package. Additional Features Complete Dual Cell Linear Charge Management Controller: Integrated Input Overvoltage Protection Integrated Pass Transistor Integrated Current Sense Integrated Reverse Discharge Protection Constant Current / Constant Voltage Operation with Thermal Regulation Resistor Programmable Fast Charge Current: 130 mA-1100 mA 4.15V Undervoltage Lockout (UVLO) 18V Absolute Maximum Input Overvoltage Protection (OVP): 13V Preconditioning of Deeply Depleted Cells Available options: 10% or Disable Packaging: DFN-10 (3 mm x 3 mm)

The MCP73223 is a dual cell, highly integrated Li-Ion battery charge management controller for use in space-limited and cost-sensitive applications. The MCP73223 can accept an absolute maximum of 18V input and provides a 13V overvoltage protection. The output current can be programmed to be between 130 mA and 1100 mA. The MCP73223 is fully specified over the ambient temperature range of -40°C to +85°C and is available in a 10 lead, 3x3 mm DFN package.

Additional Features

    • Complete Dual Cell Linear Charge Management Controller:
      • Integrated Input Overvoltage Protection
      • Integrated Pass Transistor
      • Integrated Current Sense
      • Integrated Reverse Discharge Protection
    • Constant Current / Constant Voltage Operation with Thermal Regulation
    • Resistor Programmable Fast Charge Current: 130 mA-1100 mA
    • 4.15V Undervoltage Lockout (UVLO)
    • 18V Absolute Maximum Input
    • Overvoltage Protection (OVP): 13V
    • Preconditioning of Deeply Depleted Cells
      • Available options: 10% or Disable
    • Packaging: DFN-10 (3 mm x 3 mm)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Transistors
Product Number MCP73223
Product Name Single Cell Li-Ion/Li-Polymer Battery Device
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1697186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type X1-dfn1006
View Details
Infineon Technologies AG
Specs
Transistor Type MOSFET
View Details
PNP general purpose transistor - 2PB709ASW,115 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
View Details
3 suppliers