The MCP73223-C2SI/MF-ND is a highly integrated Lithium Iron Phosphate (LiFePO4) battery charge management controller designed for space-limited and cost-sensitive applications. It features integrated input overvoltage protection, a pass transistor, current sense, and reverse discharge protection. The device operates with a constant current/constant voltage charge algorithm and includes thermal regulation to optimize charge cycle time while ensuring reliability. This controller supports a maximum input voltage of 13V and offers a high accuracy preset voltage regulation of ±0.6% across a temperature range of -5°C to +55°C. The MCP73223 allows for programmable fast charge currents ranging from 130 mA to 1100 mA and includes options for preconditioning deeply depleted cells. It also features an automatic end-of-charge control with selectable minimum current ratios and an elapse safety timer. The MCP73223-C2SI/MF-ND is suitable for various applications, including low-cost LiFePO4 battery chargers, power tools, toys, and backup energy storage solutions. It is packaged in a compact DFN-10 (3 mm x 3 mm) format, making it ideal for designs where space is a constraint.
Manufacturer: Microchip Technology
Win Source Part Number: 1221211-MCP73223-C2S
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 10-VFDFN Exposed Pad
Fault Protection: Over Temperature, Over Voltage, Reverse Current
Battery Chemistry: Lithium Iron Phosphate
Number of Cells: 1 ~ 2
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 1.1A
Battery Pack Voltage: 7.2V
Family Name: MCP73223
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 10-DFN (3x3)
Voltage Supply MAX: 16V
Alternative Parts (Cross-Reference): MAX14745BEWX+; MAX8903CETI+T; MAX8903JETI+T;
Introduction Date: July 22, 2009
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
IC BAT CNTL IRON PHOS 1-2C 10DFN
BATTERY CHARGER, LFP, 1.1A, DFN-10; Battery Type:LiFePO4; Input Voltage:4V; Battery Charge Voltage:7.2V; Charge Current:1.1A; IC Case / Package:DFN; No. of Pins:10Pins; No. of Cells:2Cells; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC BAT CNTL IRON PHOS 1-2C 10DFN
IC BAT CNTL IRON PHOS 1-2C 10DFN
Charger IC Lithium Iron Phosphate 10-DFN (3x3)
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 1221211-MCP73223-C2SI/MF | MCP73223-C2SI/MF-ND | 14R8882 | MCP73223-C2SI/MF | MCP73223-C2SI/MF | MCP73223-C2SI/MF |
| Product Name | PMIC - PMIC - Battery Chargers - MCP73223-C2SI/MF | PMIC - Battery Chargers | Battery Charger, Lfp, 1.1A, Dfn-10; Battery Type Microchip | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers | Battery Chargers |
| Features | Over Voltage Protection | Over Voltage Protection; Lead-Free | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | ||
| Cells | 1 to 2 | 1 to 2 | ||||
| Charge Current | 1100 mA | 1100 mA | 1100 mA | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |