The MCP73213T-A6SI/MF is a dual-cell Li-Ion/Li-Polymer battery charge management controller designed for compact and cost-sensitive applications. It features integrated input overvoltage protection, a pass transistor, current sensing, and reverse discharge protection, making it suitable for portable devices. The device operates using a constant current/constant voltage charging algorithm with thermal regulation, ensuring optimal charging performance while maintaining reliability. The MCP73213T-A6SI/MF supports battery charge voltage options of 8.20V, 8.40V, 8.7V, or 8.8V, and allows for programmable fast charge currents ranging from 130 mA to 1100 mA. It includes preconditioning options for deeply depleted cells, an integrated precondition timer, and automatic end-of-charge control with selectable minimum current ratios. The device operates over a wide temperature range of -40°C to +85°C and is packaged in a compact DFN-10 (3 mm x 3 mm) format. This controller is suitable for applications such as digital camcorders, portable media players, ultra-mobile personal computers, netbook computers, handheld devices, and low-cost 2-cell Li-Ion/Li-Poly chargers. Its robust design and flexibility make it a viable option for engineers looking to implement efficient battery charging solutions in their projects.
IC BATT CONTRL LI-ION 2CEL 10DFN
IC BATT CONTRL LI-ION 2CEL 10DFN
IC BATT CONTRL LI-ION 2CEL 10DFN
Win Source Part Number: 984422-MCP73213T-A6S
Category: Integrated Circuits (ICs)>PMIC - Battery Chargers
Package: Tape & Reel
Standard Package: 3,300
Mounting: SMD (SMT)
Fault Protection: Over Voltage
Voltage - Supply (Max): 13V
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 2
Current - Charging: Constant - Programmable
Charge Current - Max: 1.1A
Battery Pack Voltage: 8.4V
Package / Case: 10-VFDFN Exposed Pad
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MCP73213T-A6SI/MF-ND
Base Product Number: MCP73213
IC BATT CONTRL LI-ION 2CEL 10DFN
IC BATT CONTRL LI-ION 2CEL 10DFN
Charger IC Lithium Ion/Polymer 10-DFN (3x3)
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | MCP73213T-A6SI/MFCT-ND | 984422-MCP73213T-A6SI/MF | MCP73213T-A6SI/MF | MCP73213T-A6SI/MF | MCP73213T-A6SI/MF |
| Product Name | PMIC - Battery Chargers | Integrated Circuits (ICs) - PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers | Battery Chargers |
| Features | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | Over Voltage Protection | |
| Package Type | 10-VFDFN Exposed Pad | 10-VFDFN Exposed Pad | |||
| Pins | 10 | ||||
| Cells | 2 | 2 |