IC BAT CNTRL IRON PHOS 1C 10DFN
IC BAT CNTRL IRON PHOS 1C 10DFN
IC BAT CNTRL IRON PHOS 1C 10DFN
Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Power Management (PMIC) Battery Chargers
Product Status: Active
Battery Chemistry: Lithium Iron Phosphate
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Fault Protection: Over Temperature, Over Voltage, Reverse Current
Operating Temperature: -40°C ~ 85°C (TA)
Mounting Type: Surface Mount
Charger IC Lithium Iron Phosphate 10-DFN (3x3)
IC BAT CNTRL IRON PHOS 1C 10DFN
BATTERY CHARGER, LIFEPO4, -40 TO 85DEG C ROHS COMPLIANT: YES
IC BAT CNTRL IRON PHOS 1C 10DFN
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | MCP73123T-22SI/MFDKR-ND | MCP73123T-22SI/MF | MCP73123T-22SI/MF | 78AH1841 | MCP73123T-22SI/MF | |
| Product Name | PMIC - Battery Chargers | Integrated Circuits (ICs) Power Management (PMIC) Battery Chargers | Battery Chargers | PMIC - Battery Chargers | Battery Charger, Lifepo4, -40 To 85Deg C Rohs Compliant Microchip | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Cell Type | Lithium Iron Phosphate | Lithium Iron Phosphate | Lithium Iron Phosphate | |||
| Features | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | ||
| Package Type | 10-VFDFN Exposed Pad | 10-VFDFN Exposed Pad | ||||
| Pins | 10 |