Manufacturer: Microchip Technology
Win Source Part Number: 1075373-MCP73123-22S
Packaging: Tube/Rail
Fault Protection: Over Temperature, Over Voltage, Reverse Current
Battery Chemistry: Lithium Iron Phosphate
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 1.1A
Battery Pack Voltage: 3.6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-DFN (3x3)
Maximum Supply Voltage: 16V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
IC BAT CNTRL IRON PHOS 1C 10DFN
6.5V Single cell LiFePO4 battery charger
6.5V Single cell LiFePO4 battery charger
6.5V Single cell LiFePO4 battery charger
Charger IC Lithium Iron Phosphate 10-DFN (3x3)
IC BAT CNTRL IRON PHOS 1C 10DFN
BATTERY CHARGER, LFP, 1.1A, DFN-10; Battery Type:LiFePO4; Input Voltage:4V; Battery Charge Voltage:3.6V; Charge Current:1.1A; IC Case / Package:DFN; No. of Pins:10Pins; No. of Cells:1Cells; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC BAT CNTRL IRON PHOS 1C 10DFN
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 1075373-MCP73123-22SI/MF | MCP73123-22SI/MF-ND | 6878679 | 6878679P | MCP73123-22SI/MF | MCP73123-22SI/MF | 14R8876 | MCP73123-22SI/MF |
| Product Name | PMIC - PMIC - Battery Chargers - MCP73123-22SI/MF | PMIC - Battery Chargers | Battery Management | Battery Management | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Charger, Lfp, 1.1A, Dfn-10; Battery Type Microchip | PMIC - Battery Chargers |
| Features | Over Voltage Protection | Over Voltage Protection; Lead-Free | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | ||||
| Package Type | 10-DFN (3x3) | 10-VFDFN Exposed Pad | Dfn | DFN | 10-VFDFN Exposed Pad | |||
| Cells | 1 | 1 | ||||||
| Supply Voltage | 16 volts | 16 volts | 4 volts | 3.6 volts |