Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Power Management (PMIC) Battery Chargers
Package: Tube
Product Status: Active
Battery Chemistry: Lithium Ion/Polymer
Current - Charging: Constant - Programmable
Fault Protection: Over Voltage
Charge Current - Max: 1.1A
Battery Pack Voltage: 4.2V
IC BATT CONTRL LI-ION 1CEL 10DFN
Charger IC Lithium Ion/Polymer 10-DFN (3x3)
IC BATT CONTRL LI-ION 1CEL 10DFN
IC BATT CONTRL LI-ION 1CEL 10DFN
BATT CHARGER, LI-ION/LI-POLY, 10DFN; Battery Type:Li-Ion, Li-Pol; Input Voltage:4V; Battery Charge Voltage:4.2V; Charge Current Max:1.1A; Battery IC Case Style:DFN; No. of Pins:10Pins; No. of Series Cells:1; Operating Temperature RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | MCP73114-0NSI/MF-ND | MCP73114-0NSI/MF | MCP73114-0NSI/MF | MCP73114-0NSI/MF | 74R0743 | |
| Product Name | Integrated Circuits (ICs) Power Management (PMIC) Battery Chargers | PMIC - Battery Chargers | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers | Batt Charger, Li-Ion/li-Poly, 10Dfn; Battery Type Microchip |
| Cell Type | Li-Ion | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | Li-Ion; Li-Ion, Li-Pol | ||
| Features | Over Voltage Protection | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | ||
| Charge Current | 1100 mA | 1100 mA | 1100 mA | 1100 mA | ||
| Package Type | 10-VFDFN Exposed Pad | 10-VFDFN Exposed Pad | DFN |