Single cell 6.5 OVP battery Charger
Single cell 6.5 OVP battery Charger
Single cell 6.5 OVP battery Charger
IC BATT CHG LI-ION 1CELL 10DFN
Manufacturer: Microchip Technology
Win Source Part Number: 038677-MCP73113-06SI
Packaging: Tube/Rail
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 1.1A
Battery Pack Voltage: 4.2V
Family Name: MCP73113-06
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-DFN (3x3)
Programmable Fault Protection: Over Voltage
Maximum Supply Voltage: 6.5V
Alternative Parts (Cross-Reference): MCP73113T-06SI-MF;
Introduction Date: May 15, 2009
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
Charger IC Lithium Ion/Polymer 10-DFN (3x3)
IC BATT CHG LI-ION 1CELL 10DFN
IC BATT CHG LI-ION 1CELL 10DFN
BAT CHARGER, SINGLE CEL, 4.2V, 10DFN; Battery Type:Li-Ion, Li-Pol; Input Voltage:16V; Battery Charge Voltage:4.2V; Charge Current Max:1A; Battery IC Case Style:DFN; No. of Pins:10Pins; No. of Series Cells:1; Operating Temperature RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 6879388 | 6879388P | MCP73113-06SI/MF-ND | 038677-MCP73113-06SI/MF | MCP73113-06SI/MF | MCP73113-06SI/MF | MCP73113-06SI/MF | 25R4761 |
| Product Name | Battery Management | Battery Management | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - MCP73113-06SI/MF | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers | Bat Charger, Single Cel, 4.2V, 10Dfn; Battery Type Microchip |
| Cell Type | Li-Ion; Lithium-ion, lithium-polymer | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | Li-Ion; Li-Ion, Li-Pol | ||||
| Package Type | Dfn | DFN | 10-VFDFN Exposed Pad | 10-DFN (3x3) | 10-VFDFN Exposed Pad | DFN | ||
| Pins | 10 | 10 | 10 | 10 | ||||
| Operating Temperature | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |