MCP6271 Active - Band Pass, High Pass, Low Pass Filter Evaluation Board
Win Source Part Number: 1342756-MCP6XXXDM-FL
Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Type: Filter
Package: Bulk
Standard Package: 1
Function: Active - Band Pass, High Pass, Low Pass
Supplied Contents: Board(s) , Accessories
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: MCP6271
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.41.0150
Mfr: Microchip Technology
Base Product Number: MCP6XXXDM
Product Status: Obsolete
KIT DEMO BOARD ACTIVE FILTER
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | MCP6XXXDM-FLTR-ND | 1342756-MCP6XXXDM-FLTR | MCP6XXXDM-FLTR |
| Product Name | Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board |