IC OPAMP ZER-DRIFT 1CIRC SC70-5 Product overview: MCP6V96UT-E/LTY from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6V96UT-E/LTY can be used for catalog matching and distributor lookup.
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-70-5
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-70-5
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-70-5
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) -Linear -Amplifiers Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Amplifier Type: Zero-Drift
Number of Circuits: 1
Output Type: Rail-to-Rail
Operating Temperature: -40°C ~ 125°C
Mounting Type: Surface Mount
Package / Case: 5-TSSOP, SC-70-5, SOT-353
OPAMP, 10MHZ, -40 TO 125DEGC; No. of Amplifiers:1 Amplifier; Bandwidth:10MHz; Slew Rate:9.5V/µs; Supply Voltage Range:2.4V to 5.5V; Amplifier Case Style:SC-70; No. of Pins:5Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-70-5
IC OPAMP ZER-DRIFT 1CIRC SC70-5
IC OPAMP ZER-DRIFT 1CIRC SC70-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-MCP6V96UT-E/LTY | 150-MCP6V96UT-E/LTYDKR-ND | 21AJ9709 | MCP6V96UT-E/LTY | MCP6V96UT-E/LTY | MCP6V96UT-E/LTY | |
| Product Name | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) -Linear -Amplifiers Instrumentation, OP Amps, Buffer Amps | Opamp, 10Mhz, -40 To 125Degc; No. Of Amplifiers Microchip | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.4 volts | 2.4 volts | |||||
| Quiescent Current (IQ) | 1600 to ? microamps | ||||||
| Slew Rate | 9.5 V/µs | 9.5 V/µs | 9.5 V/µs | 9.50E-6 V/µs | |||
| Bandwidth | 10 MHz |