Microchip Technology, Inc. 10 MHz, 1.1 mA, Zero-Drift Op Amps MCP6V96

Description
The MCP6V96/6U/7/9 family of operational amplifiers provides input offset voltage correction for very low offset and offset drift. These devices provide a gain bandwidth product of 10MHz, are unity gain stable, have no 1/f noise, and provide superior CMRR and PSRR performance. These products operate with a single supply voltage as low as 2.4V with a maximum quiescent current of only 1.6 mA per channel. Additional Features Zero-Drift architecture Maximum offset of only 25 uV Maximum offset drift of 150 nV/C No 1/f noise GBWP of 10 MHz Enhanced EMI rejection Small SC70 and SOT-23 packaging
Datasheet
Description
The MCP6V96/6U/7/9 family of operational amplifiers provides input offset voltage correction for very low offset and offset drift. These devices provide a gain bandwidth product of 10MHz, are unity gain stable, have no 1/f noise, and provide superior CMRR and PSRR performance. These products operate with a single supply voltage as low as 2.4V with a maximum quiescent current of only 1.6 mA per channel. Additional Features Zero-Drift architecture Maximum offset of only 25 uV Maximum offset drift of 150 nV/C No 1/f noise GBWP of 10 MHz Enhanced EMI rejection Small SC70 and SOT-23 packaging
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 MHz, 1.1 mA, Zero-Drift Op Amps - MCP6V96 - Microchip Technology, Inc.
Chandler, AZ, United States
10 MHz, 1.1 mA, Zero-Drift Op Amps
MCP6V96
10 MHz, 1.1 mA, Zero-Drift Op Amps MCP6V96
The MCP6V96/6U/7/9 family of operational amplifiers provides input offset voltage correction for very low offset and offset drift. These devices provide a gain bandwidth product of 10MHz, are unity gain stable, have no 1/f noise, and provide superior CMRR and PSRR performance. These products operate with a single supply voltage as low as 2.4V with a maximum quiescent current of only 1.6 mA per channel. Additional Features Zero-Drift architecture Maximum offset of only 25 uV Maximum offset drift of 150 nV/C No 1/f noise GBWP of 10 MHz Enhanced EMI rejection Small SC70 and SOT-23 packaging

The MCP6V96/6U/7/9 family of operational amplifiers provides input offset voltage correction for very low offset and offset drift. These devices provide a gain bandwidth product of 10MHz, are unity gain stable, have no 1/f noise, and provide superior CMRR and PSRR performance. These products operate with a single supply voltage as low as 2.4V with a maximum quiescent current of only 1.6 mA per channel.

Additional Features

  • Zero-Drift architecture
  • Maximum offset of only 25 uV
  • Maximum offset drift of 150 nV/C
  • No 1/f noise
  • GBWP of 10 MHz
  • Enhanced EMI rejection
  • Small SC70 and SOT-23 packaging
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP6V96
Product Name 10 MHz, 1.1 mA, Zero-Drift Op Amps
Package Type ['SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLH2111MWB - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Comparators
View Details
Comparators - 1906568P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type SOT; SOT23; SOT-23
View Details
Linear - Comparators - 5962-8601401CA - Lingto Electronic Limited
Specs
Device Type Comparators
View Details