The NLB-300 is a cascadable broadband InGaP/GaAs MMIC amplifier designed for RF and microwave applications from DC to 10 GHz. It is packaged in a 4-pin micro-X plastic surface-mount package and operates from a single +3.8V supply. The device offers a typical gain of 13.0 dB at 2 GHz, with P1dB of +11.1 dBm at 2 GHz, +14.1 dBm at 6 GHz, and +12.7 dBm at 10 GHz. It features 50 Ω input and output match, a noise figure of 4.9 dB at 3 GHz, and third-order intercept of +28.6 dBm at 2 GHz. Operating temperature ranges from -45 °C to +85 °C. The part is RoHS compliant with an e3 lead finish. The NLB-300T1 is a tape-and-reel version of the NLB-300, containing 1000 pieces per reel.
IC AMP MMIC GAAS 10GHZ 4-MICROX Product overview: NLB-300T1 from RF Micro Devices is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10GHZ. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 10GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-NLB-300T1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | 860-NLB-300T1 |
| Product Name | 10GHZ Rf Amplifier |
| Package Type | Reel - TR |