Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC OPAMP ZER-DRIFT 4CIRC 14TSSOP Product overview: MCP6V94-E/ST from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6V94-E/ST can be used for catalog matching and distributor lookup.
OP-AMP, 10MHZ, 9.5V/US, 9.5UV, TSSOP-14; No. of Amplifiers:4 Amplifier; Bandwidth:10MHz; Slew Rate:9.5V/µs; Supply Voltage Range:2.4V to 5.5V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC OPAMP ZER-DRIFT 4CIRC 14TSSOP
Precision Amplifiers Quad Zero Drift Op Amp E Temp
IC OPAMP ZER-DRIFT 4CIRC 14TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP6V94-E/ST-ND | 687-MCP6V94-E/ST | 72Y1417 | MCP6V94-E/ST | MCP6V94-E/ST | MCP6V94-E/ST | MCP6V94-E/ST |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Op-Amp, 10Mhz, 9.5V/us, 9.5Uv, Tssop-14; No. Of Amplifiers Microchip | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | ||||||
| Source Current (IS) | 1.1 milliamps | 1.1 milliamps | 1.1 milliamps | ||||
| Slew Rate | 9.5 V/µs | 9.5 V/µs | 9.5 V/µs | 9.50E-6 V/µs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | Tube | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | 10 MHz |