Microchip Technology, Inc. SOT23 Operational Amplifier IC MCP6V91T-E/OT

Description
IC OPAMP ZER-DRIFT 1CIRC SOT23-5 Product overview: MCP6V91T-E/OT from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6V91T-E/OT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OPAMP ZER-DRIFT 1CIRC SOT23-5 Product overview: MCP6V91T-E/OT from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6V91T-E/OT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOT23 Operational Amplifier IC
687-MCP6V91T-E/OT
SOT23 Operational Amplifier IC 687-MCP6V91T-E/OT
IC OPAMP ZER-DRIFT 1CIRC SOT23-5 Product overview: MCP6V91T-E/OT from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6V91T-E/OT can be used for catalog matching and distributor lookup.

IC OPAMP ZER-DRIFT 1CIRC SOT23-5 Product overview: MCP6V91T-E/OT from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6V91T-E/OT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - MCP6V91T-E/OTCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MCP6V91T-E/OTCT-ND
Instrumentation, Op Amps, Buffer Amps MCP6V91T-E/OTCT-ND
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - MCP6V91T-E/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MCP6V91T-E/OTDKR-ND
Instrumentation, Op Amps, Buffer Amps MCP6V91T-E/OTDKR-ND
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - MCP6V91T-E/OTTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MCP6V91T-E/OTTR-ND
Instrumentation, Op Amps, Buffer Amps MCP6V91T-E/OTTR-ND
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1320994-MCP6V91T-E/OT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1320994-MCP6V91T-E/OT
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1320994-MCP6V91T-E/OT
Manufacturer: Microchip Technology Win Source Part Number: 1320994-MCP6V91T-E/O T Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Reel - TR Number of Circuits: 1 Standard Package: 3,000 Mounting: Surface Mount Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Slew Rate: 9.5V/µs Gain Bandwidth Product: 10 MHz Current - Input Bias: 2 pA Voltage - Input Offset: 9 µV Current - Supply: 1.1mA Current - Output / Channel: 40 mA Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C Case / Package: SC-74A, SOT-753 ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: MCP6V91T-E/OTDKR,MCP 6V91T-E/OTCT,MCP6V91 T-E/OTTR Base Product Number: MCP6V91 RoHS Status: ROHS3 Compliant Voltage - Supply Span (Min): 2.4 V Voltage - Supply Span (Max): 5.5 V

Manufacturer: Microchip Technology
Win Source Part Number: 1320994-MCP6V91T-E/OT
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Packaging: Reel - TR
Number of Circuits: 1
Standard Package: 3,000
Mounting: Surface Mount
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 9.5V/µs
Gain Bandwidth Product: 10 MHz
Current - Input Bias: 2 pA
Voltage - Input Offset: 9 µV
Current - Supply: 1.1mA
Current - Output / Channel: 40 mA
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: SC-74A, SOT-753
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: MCP6V91T-E/OTDKR,MCP6V91T-E/OTCT,MCP6V91T-E/OTTR
Base Product Number: MCP6V91
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 2.4 V
Voltage - Supply Span (Max): 5.5 V

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - MCP6V91T-E/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
MCP6V91T-E/OT
Instrumentation, OP Amps, Buffer Amps MCP6V91T-E/OT
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - MCP6V91T-E/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
MCP6V91T-E/OT
Integrated Circuits (ICs) - Linear - Amplifiers MCP6V91T-E/OT
IC OPAMP ZER-DRIFT 1CIRC SOT23-5

IC OPAMP ZER-DRIFT 1CIRC SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
Precision Amplifiers
MCP6V91T-E/OT
Precision Amplifiers MCP6V91T-E/OT
Precision Amplifiers Zero Drift Op Amp Single, E Temp

Precision Amplifiers Zero Drift Op Amp Single, E Temp

Buy Now Datasheet
Op-Amp, 10Mhz, 9.5V/us, 9Uv, Sot-23-5; No. Of Amplifiers Microchip - 41Y5563 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 10Mhz, 9.5V/us, 9Uv, Sot-23-5; No. Of Amplifiers Microchip
41Y5563
Op-Amp, 10Mhz, 9.5V/us, 9Uv, Sot-23-5; No. Of Amplifiers Microchip 41Y5563
OP-AMP, 10MHZ, 9.5V/US, 9UV, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:10MHz; Slew Rate:9.5V/µs; Supply Voltage Range:2.4V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

OP-AMP, 10MHZ, 9.5V/US, 9UV, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:10MHz; Slew Rate:9.5V/µs; Supply Voltage Range:2.4V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Op-Amp, 10Mhz, 9.5V/us, 9Uv, Sot-23-5; No. Of Amplifiers Microchip - 68Y6963 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 10Mhz, 9.5V/us, 9Uv, Sot-23-5; No. Of Amplifiers Microchip
68Y6963
Op-Amp, 10Mhz, 9.5V/us, 9Uv, Sot-23-5; No. Of Amplifiers Microchip 68Y6963
OP-AMP, 10MHZ, 9.5V/US, 9UV, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:10MHz; Slew Rate:9.5V/µs; Supply Voltage Range:2.4V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

OP-AMP, 10MHZ, 9.5V/US, 9UV, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:10MHz; Slew Rate:9.5V/µs; Supply Voltage Range:2.4V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
MCP6V91T-E/OT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps MCP6V91T-E/OT
IC OPAMP ZER-DRIFT 1CIRC SOT23-5

IC OPAMP ZER-DRIFT 1CIRC SOT23-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - MCP6V91T-E/OT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
MCP6V91T-E/OT
Instrumentation, OP Amps, Buffer Amps MCP6V91T-E/OT
IC OPAMP ZER-DRIFT 1CIRC SOT23-5

IC OPAMP ZER-DRIFT 1CIRC SOT23-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number 687-MCP6V91T-E/OT MCP6V91T-E/OTCT-ND 1320994-MCP6V91T-E/OT MCP6V91T-E/OT MCP6V91T-E/OT MCP6V91T-E/OT 41Y5563 MCP6V91T-E/OT MCP6V91T-E/OT
Product Name SOT23 Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Precision Amplifiers Op-Amp, 10Mhz, 9.5V/us, 9Uv, Sot-23-5; No. Of Amplifiers Microchip Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.4 to 5.5 volts 2.4 volts 2.4 volts
Quiescent Current (IQ) 1600 to ? microamps
Slew Rate 9.5 V/µs 9.5 V/µs 9.5 V/µs 9.5 V/µs 9.50E-6 V/µs 9.5 V/µs
Bandwidth 10 MHz 10 MHz
Unlock Full Specs
to access all available technical data

Similar Products

TLE2074AM JFET-Input High Speed Low Noise Quad Operational Amplifier - 5962-9460206QCA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 3 millivolts
Quiescent Current (IQ) 1875 microamps
View Details
4 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD642KH - 909582-AD642KH - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type TO-99-8
View Details
2 suppliers
Op Amps - 2448565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; SOP-8
Number of Pins 8
View Details