Chopper (Zero-Drift) Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC OPAMP ZER-DRIFT 4CIRC 14TSSOP
Chopper (Zero-Drift) Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC OPAMP ZER-DRIFT 4CIRC 14TSSOP
OPAMP, 5MHZ, -40 TO 125DEG C ROHS COMPLIANT: YES
OPAMP, 5MHZ, -40 TO 125DEGC; No. of Amplifiers:4 Amplifier; Bandwidth:5MHz; Slew Rate:4V/µs; Supply Voltage Range:2.2V to 5.5V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 2155935 | 2155936P | 150-MCP6V89-E/ST-ND | MCP6V89-E/ST | MCP6V89-E/ST | MCP6V89-E/ST | 12AJ7176 |
| Product Name | Op Amps | Op Amps | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Opamp, 5Mhz, -40 To 125Deg C Rohs Compliant Microchip |
| Standards | RoHS | RoHS | RoHS | ||||
| Package Type | SSOP; SOP; TSSOP; Tssop | SSOP; SOP; TSSOP; TSSOP | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | Surface Mount | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | ||
| Number of Pins | 14 | 14 | |||||
| Features | Rail-Rail-Out | ||||||
| Source Current (IS) | 0.5000 milliamps | 0.5000 milliamps | 0.5000 milliamps |