Chopper (Zero-Drift) Amplifier 2 Circuit Rail-to-Rail 8-TDFN (2x3)
Chopper (Zero-Drift) Amplifier 2 Circuit Rail-to-Rail 8-TDFN (2x3)
Chopper (Zero-Drift) Amplifier 2 Circuit Rail-to-Rail 8-TDFN (2x3)
OPAMP, 5MHZ, -40 TO 125DEGC; No. of Amplifiers:2 Amplifier; Bandwidth:5MHz; Slew Rate:4V/µs; Supply Voltage Range:2.2V to 5.5V; Amplifier Case Style:TDFN; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
IC OPAMP ZER-DRIFT 2CIRC 8TDFN
Chopper (Zero-Drift) Amplifier 2 Circuit Rail-to-Rail 8-TDFN (2x3)
IC OPAMP ZER-DRIFT 2CIRC 8TDFN
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 150-MCP6V87T-E/MNYCT-ND | 2155934 | 2155934P | 21AJ7214 | MCP6V87T-E/MNY | MCP6V87T-E/MNY | MCP6V87T-E/MNY |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Op Amps | Op Amps | Opamp, 5Mhz, -40 To 125Degc; No. Of Amplifiers Microchip | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Rail-Rail-Out | ||||||
| Source Current (IS) | 0.5000 milliamps | 0.5000 milliamps | 0.5000 milliamps | ||||
| Slew Rate | 4 V/µs | 4 V/µs | 4.00E-6 V/µs | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||||
| Package Type | 8-WFDFN Exposed Pad | Tdfn | TDFN | 8-WFDFN Exposed Pad | Surface Mount |