Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-70-5
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-70-5
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-70-5
IC OPAMP ZERO-DRIFT 1CIRC SC70-5 Product overview: MCP6V66UT-E/LTY from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6V66UT-E/LTY can be used for catalog matching and distributor lookup.
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-70-5
IC OPAMP ZERO-DRIFT 1CIRC SC70-5
OPAMP, 1MHZ, -40 TO 125DEGC; No. of Amplifiers:1 Amplifier; Bandwidth:1MHz; Slew Rate:0.45V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SC-70; No. of Pins:5Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
OPAMP, 1MHZ, -40 TO 125DEGC ROHS COMPLIANT: YES
IC OPAMP ZERO-DRIFT 1CIRC SC70-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 150-MCP6V66UT-E/LTYDKR-ND | 687-MCP6V66UT-E/LTY | MCP6V66UT-E/LTY | MCP6V66UT-E/LTY | 51AH8650 | MCP6V66UT-E/LTY |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Opamp, 1Mhz, -40 To 125Degc; No. Of Amplifiers Microchip | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Rail-Rail-Out | |||||
| Source Current (IS) | 0.0800 milliamps | 0.0800 milliamps | 0.0800 milliamps | |||
| Slew Rate | 0.4500 V/µs | 0.4500 V/µs | 0.4500 V/µs | 4.50E-7 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 | Tape & Reel (TR) | SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 | Surface Mount |