IC OPAMP ZER-DRIFT 1CIRC SOT23-5 Product overview: MCP6V51T-E/OT from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6V51T-E/OT can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1321617-MCP6V51T-E/O
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Number of Circuits: 1
Standard Package: 3,000
Mounting: Surface Mount
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 1.2V/µs
Gain Bandwidth Product: 2 MHz
Current - Input Bias: 60 pA
Voltage - Input Offset: 2.4 µV
Current - Supply: 470µA
Current - Output / Channel: 46 mA
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: SC-74A, SOT-753
ECCN: EAR99
Fake Threat In the Open Market: 83
HTSUS: 8542.33.0001
Other Part Number: MCP6V51T-E/OTTR,MCP6
Base Product Number: MCP6V51
Voltage - Supply Span (Min): 4.5 V
Voltage - Supply Span (Max): 45 V
Moisture Sensitivity Level (MSL): 3 (168 Hours)
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP ZER-DRIFT 1CIRC SOT23-5
Precision Amplifiers Single, 45V Zero-Drift Op Amp, E Temp
IC OPAMP ZER-DRIFT 1CIRC SOT23-5
IC OPAMP ZER-DRIFT 1CIRC SOT23-5
OPAMP, 2MHZ, -40 TO 125DEG C; No. of Amplifiers:1 Amplifier; Bandwidth:2MHz; Slew Rate:1.2V/µs; Supply Voltage Range:± 2.25V to ± 22.5V, 4.5V to 45V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
OPAMP, 2MHZ, -40 TO 125DEG C; No. of Amplifiers:1 Amplifier; Bandwidth:2MHz; Slew Rate:1.2V/µs; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:-; MSL:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 687-MCP6V51T-E/OT | 1877711 | 1877729P | 1321617-MCP6V51T-E/OT | MCP6V51T-E/OTDKR-ND | MCP6V51T-E/OT | MCP6V51T-E/OT | MCP6V51T-E/OT | MCP6V51T-E/OT | MCP6V51T-E/OT | 94AC7657 |
| Product Name | SOT23 Operational Amplifier IC | Op Amps | Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Opamp, 2Mhz, -40 To 125Deg C; No. Of Amplifiers Microchip |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 4.5 to 45 volts | 4.5 volts | 4.5 volts | ||||||||
| Quiescent Current (IQ) | 590 to ? microamps | ||||||||||
| Slew Rate | 1.2 V/µs | 1.2 V/µs | 1.2 V/µs | 1.2 V/µs | 1.2 V/µs | 1.20E-6 V/µs | |||||
| Bandwidth | 2 MHz | 2 MHz |