Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-DFN (4x4)
IC OPAMP ZERO-DRIFT 2 CIRC 8DFN
IC OPAMP ZERO-DRIFT 2 CIRC 8DFN
Operational Amplifiers - Op Amps 620 uA, 2 MHz Auto-Zeroed Op Amps
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-DFN (4x4)
IC, OP AMP; No. of Amplifiers:2 Amplifier; Bandwidth:2MHz; Slew Rate:1V/µs; Supply Voltage Range:2.3V to 5.5V; Amplifier Case Style:DFN; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP6V27-E/MD-ND | MCP6V27-E/MD | MCP6V27-E/MD | MCP6V27-E/MD | MCP6V27-E/MD | 41T4146 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Ic, Op Amp; No. Of Amplifiers Microchip |
| Features | Rail-Rail-Out | |||||
| Source Current (IS) | 0.6200 milliamps | 0.6200 milliamps | 0.6200 milliamps | |||
| Slew Rate | 1 V/µs | 1.00E-6 V/µs | 1 V/µs | 1 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | 8-VDFN Exposed Pad | Surface Mount | 8-VDFN Exposed Pad |