Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-MSOP
IC OPAMP ZERO-DRIFT 2 CIRC 8MSOP
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-MSOP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP6V17T-E/MSTR-ND | MCP6V17T-E/MS | MCP6V17T-E/MS |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | ||
| Source Current (IS) | 0.0065 milliamps | 0.0065 milliamps | 0.0065 milliamps |
| Slew Rate | 0.0300 V/µs | 0.0300 V/µs | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) |