IC OPAMP ZER-DRIFT 1CIRC SOT23-5 Product overview: MCP6V16T-E/OT from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6V16T-E/OT can be used for catalog matching and distributor lookup.
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Win Source Part Number: 1357550-MCP6V16T-E/O
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tape & Reel
Product Status: Active
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Base Product Number: MCP6V16
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Rail-to-Rail
Current - Supply: 7.5µA
Current - Output / Channel: 17 mA
Number of Circuits: 1
Amplifier Type: Zero-Drift
Gain Bandwidth Product: 80 kHz
Current - Input Bias: 5 pA
Voltage - Input Offset: 25 µV
Voltage - Supply Span (Min): 1.6 V
Voltage - Supply Span (Max): 5.5 V
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP ZER-DRIFT 1CIRC SOT23-5
SINGLE, ZERO-DRIFT OP AMP, E TEMP, 5 SOT-23 T/R ROHS COMPLIANT: YES
OPAMP, 80MHZ, -40 TO 125DEG C ROHS COMPLIANT: YES
IC OPAMP ZER-DRIFT 1CIRC SOT23-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 687-MCP6V16T-E/OT | MCP6V16T-E/OTDKR-ND | 1357550-MCP6V16T-E/OT | MCP6V16T-E/OT | MCP6V16T-E/OT | 29AH2369 | 34AH1027 | MCP6V16T-E/OT |
| Product Name | SOT23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Single, Zero-Drift Op Amp, E Temp, 5 Sot-23 T/r Rohs Compliant Microchip | Opamp, 80Mhz, -40 To 125Deg C Rohs Compliant Microchip | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 1.6 to 5.5 volts | 1.6 volts | ||||||
| Bandwidth | 0.0800 MHz | 0.0800 MHz | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | Tape & Reel (TR) | SOT; SC-74A, SOT-753 | SC-74A, SOT-753 | SOT; SC-74A, SOT-753 | Surface Mount |