Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-TDFN (2x3)
Manufacturer: Microchip Technology
Win Source Part Number: 926730-MCP6V12T-E/MN
Series: Zero-Drift
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-TDFN (2x3)
Package: 8-WFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP6V12
Categories: Integrated Circuits (ICs)
Case / Package: 8-TDFN (2x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
IC OPAMP ZERO-DRIFT 2 CIRC 8TDFN Product overview: MCP6V12T-E/MNY from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6V12T-E/MNY can be used for catalog matching and distributor lookup.
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-TDFN (2x3)
IC OPAMP ZERO-DRIFT 2 CIRC 8TDFN
IC OPAMP ZERO-DRIFT 2 CIRC 8TDFN
Operational Amplifiers - Op Amps Dual, Zero Drift Op Amp, E Temp
IC OPAMP ZERO-DRIFT 2 CIRC 8TDFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP6V12T-E/MNY-ND | 926730-MCP6V12T-E/MNY | 687-MCP6V12T-E/MNY | MCP6V12T-E/MNY | MCP6V12T-E/MNY | MCP6V12T-E/MNY | MCP6V12T-E/MNY | MCP6V12T-E/MNY |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6V12T-E/MNY | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Rail-Rail-Out | |||||||
| Source Current (IS) | 0.0065 milliamps | 0.0065 milliamps | 0.0065 milliamps | |||||
| Slew Rate | 0.0300 V/µs | 0.0300 V/µs | 0.0300 V/µs | 0.0300 V/µs | 3.00E-8 V/µs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | 8-WFDFN Exposed Pad | 8-TDFN (2x3) | Tape & Reel (TR) | 8-WFDFN Exposed Pad | Surface Mount | -40degC ~ 125degC (TA) |