Manufacturer: Microchip Technology
Win Source Part Number: 1075364-MCP6V11UT-E/
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 0.03 V/μs
Current - Input Bias: 5pA
Voltage - Input Offset: 8μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.6 V to 5.5 V
Operating Supply Current: 7.5μA
Channel Output Current: 17mA
Gain Bandwidth Product (GBP): 80kHz
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP ZER-DRIFT 1CIRC SOT23-5 Product overview: MCP6V11UT-E/OT from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6V11UT-E/OT can be used for catalog matching and distributor lookup.
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP ZER-DRIFT 1CIRC SOT23-5
Operational Amplifiers - Op Amps Single, Zero Drift Op Amp, E Temp
Operational Amplifier, Single, 80 kHz, 1, 0.03 V/ s, 1.6V to 5.5V, SOT-23, 5 RoHS Compliant: Yes
IC OPAMP ZER-DRIFT 1CIRC SOT23-5
IC OPAMP ZER-DRIFT 1CIRC SOT23-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1075364-MCP6V11UT-E/OT | MCP6V11UT-E/OTDKR-ND | 687-MCP6V11UT-E/OT | MCP6V11UT-E/OT | MCP6V11UT-E/OT | MCP6V11UT-E/OT | 95T9282 | MCP6V11UT-E/OT | MCP6V11UT-E/OT |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6V11UT-E/OT | Instrumentation, Op Amps, Buffer Amps | SOT23 Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Operational Amplifier, Single, 80 Khz, 1, 0.03 V/ S, 1.6V To 5.5V, Sot-23, 5 Rohs Compliant Microchip | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 1.6 to 5.5 volts | 1.6 volts | 1.6 volts | 1.6 volts | |||||
| Source Current (IS) | 0.0075 milliamps | 0.0075 milliamps | 0.0075 milliamps | 0.0075 milliamps | |||||
| VOS | 0.0080 millivolts | 0.0080 millivolts | 0.0080 millivolts | ||||||
| IBIAS | 5.00E-6 µA | 5.00E-6 µA | 5.00E-6 µA | ||||||
| GBW | 0.0800 MHz | 0.0800 MHz | 0.0800 MHz |