Microchip Technology, Inc. Operational Amplifier IC MCP6V07T-E/SN

Description
IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC Product overview: MCP6V07T-E/SN from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6V07T-E/SN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC Product overview: MCP6V07T-E/SN from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6V07T-E/SN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Operational Amplifier IC
687-MCP6V07T-E/SN
Operational Amplifier IC 687-MCP6V07T-E/SN
IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC Product overview: MCP6V07T-E/SN from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6V07T-E/SN can be used for catalog matching and distributor lookup.

IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC Product overview: MCP6V07T-E/SN from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6V07T-E/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - MCP6V07T-E/SNTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MCP6V07T-E/SNTR-ND
Instrumentation, Op Amps, Buffer Amps MCP6V07T-E/SNTR-ND
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6V07T-E/SN - 1075362-MCP6V07T-E/SN - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6V07T-E/SN
1075362-MCP6V07T-E/SN
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6V07T-E/SN 1075362-MCP6V07T-E/SN
Manufacturer: Microchip Technology Win Source Part Number: 1075362-MCP6V07T-E/S N Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Slew Rate: 0.5 V/μs Current - Input Bias: 6pA Voltage - Input Offset: 3μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 300μA Channel Output Current: 22mA Gain Bandwidth Product (GBP): 1.3MHz Alternative Parts (Cross-Reference): OPA2340UA/2K5; TSV992ID; LMR822F-E2; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1075362-MCP6V07T-E/SN
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 0.5 V/μs
Current - Input Bias: 6pA
Voltage - Input Offset: 3μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.8 V to 5.5 V
Operating Supply Current: 300μA
Channel Output Current: 22mA
Gain Bandwidth Product (GBP): 1.3MHz
Alternative Parts (Cross-Reference): OPA2340UA/2K5; TSV992ID; LMR822F-E2;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - MCP6V07T-E/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
MCP6V07T-E/SN
Instrumentation, OP Amps, Buffer Amps MCP6V07T-E/SN
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - MCP6V07T-E/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
MCP6V07T-E/SN
Integrated Circuits (ICs) - Linear - Amplifiers MCP6V07T-E/SN
IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC

IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
MCP6V07T-E/SN
Operational Amplifiers - Op Amps MCP6V07T-E/SN
Operational Amplifiers - Op Amps Dual Auto-Zero Op Amp E Temp

Operational Amplifiers - Op Amps Dual Auto-Zero Op Amp E Temp

Buy Now Datasheet
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
MCP6V07T-E/SN
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps MCP6V07T-E/SN
IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC

IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-MCP6V07T-E/SN MCP6V07T-E/SNTR-ND 1075362-MCP6V07T-E/SN MCP6V07T-E/SN MCP6V07T-E/SN MCP6V07T-E/SN MCP6V07T-E/SN
Product Name Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6V07T-E/SN Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS
Supply Voltage (VS) 1.8 volts 1.8 to 5.5 volts
Quiescent Current (IQ) 800 to ? microamps
Slew Rate 0.5000 V/µs 0.5000 V/µs 0.5000 V/µs 0.5000 V/µs 5.00E-7 V/µs
Bandwidth 1.3 MHz 1.3 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2412899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SSOP; SOP; SSOP
Number of Pins 8
View Details
BUF634 250mA High-Speed Buffer - BUF634U - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
10 suppliers
Analog - MTLT1057QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD625SD/883B - Lingto Electronic Limited
Specs
Source Current (IS) 3.5 milliamps
Bandwidth 0.6500 MHz
View Details