Manufacturer: Microchip Technology
Win Source Part Number: 732530-MCP6V03T-E/MN
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 300μA
Amplifier Type: Zero-Drift
Slew Rate: 0.5V/μs
Gain Bandwidth Product: 1.3MHz
Current - Input Bias: 1pA
Voltage - Input Offset: 2μV
Categories: Integrated Circuits
Supplier Device Package: 8-TDFN (2x3)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Family Part Number: MCP6V03
Manufacturer Pack Quantity: 3,300
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 1.8V ~ 5.5V
IC OPAMP ZERO-DRIFT 1 CIRC 8TDFN Product overview: MCP6V03T-E/MNY from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6V03T-E/MNY can be used for catalog matching and distributor lookup.
IC OP AMP 1CH 8-TDFN
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-TDFN (2x3)
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-TDFN (2x3)
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-TDFN (2x3)
IC OPAMP ZERO-DRIFT 1 CIRC 8TDFN
Operational Amplifiers - Op Amps Sngl w/ CS Auto-Zero Op Amp E Temp
IC OPAMP ZERO-DRIFT 1 CIRC 8TDFN
IC OPAMP ZERO-DRIFT 1 CIRC 8TDFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 732530-MCP6V03T-E/MNY | 687-MCP6V03T-E/MNY | MCP6V03T-E/MNYDKR-ND | MCP6V03T-E/MNY | MCP6V03T-E/MNY | MCP6V03T-E/MNY | MCP6V03T-E/MNY | MCP6V03T-E/MNY |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6V03T-E/MNY | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Features | Single-Supply | Rail-Rail-Out | ||||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 volts | 1.8 volts | |||||
| Source Current (IS) | 0.3000 milliamps | 0.3000 milliamps | 0.3000 milliamps | 0.3000 milliamps | ||||
| VOS | 0.0020 millivolts | 0.0020 millivolts | 0.0020 millivolts | |||||
| IBIAS | 1.00E-6 µA | 1.00E-6 µA | 1.00E-6 µA |