Microchip Technology, Inc. Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose MCP6S28T-I/SL

Description
Win Source Part Number: 1260413-MCP6S28T-I/S L Category: Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose Type: Variable Gain Amplifier Package: Tape & Reel Applications: Data Acquisition Standard Package: 2,600 Mounting: SMD (SMT) Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Microchip Technology Other Names: MCP6S28T-I/SLCT,MCP6 S28T-I/SLR,MCP6S28T- I/SL,MCP6S28T-I/SLTR ,MCP6S28T-I/SLDKR Base Product Number: MCP6S28
Request a Quote Datasheet
Description
Win Source Part Number: 1260413-MCP6S28T-I/S L Category: Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose Type: Variable Gain Amplifier Package: Tape & Reel Applications: Data Acquisition Standard Package: 2,600 Mounting: SMD (SMT) Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Microchip Technology Other Names: MCP6S28T-I/SLCT,MCP6 S28T-I/SLR,MCP6S28T- I/SL,MCP6S28T-I/SLTR ,MCP6S28T-I/SLDKR Base Product Number: MCP6S28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose - 1260413-MCP6S28T-I/SL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose
1260413-MCP6S28T-I/SL
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose 1260413-MCP6S28T-I/SL
Win Source Part Number: 1260413-MCP6S28T-I/S L Category: Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose Type: Variable Gain Amplifier Package: Tape & Reel Applications: Data Acquisition Standard Package: 2,600 Mounting: SMD (SMT) Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Microchip Technology Other Names: MCP6S28T-I/SLCT,MCP6 S28T-I/SLR,MCP6S28T- I/SL,MCP6S28T-I/SLTR ,MCP6S28T-I/SLDKR Base Product Number: MCP6S28

Win Source Part Number: 1260413-MCP6S28T-I/SL
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Type: Variable Gain Amplifier
Package: Tape & Reel
Applications: Data Acquisition
Standard Package: 2,600
Mounting: SMD (SMT)
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Microchip Technology
Other Names: MCP6S28T-I/SLCT,MCP6S28T-I/SLR,MCP6S28T-I/SL,MCP6S28T-I/SLTR,MCP6S28T-I/SLDKR
Base Product Number: MCP6S28

Buy Now Datasheet
Special Purpose Amplifiers - MCP6S28T-I/SLDKR-ND - DigiKey
Thief River Falls, MN, United States
Special Purpose Amplifiers
MCP6S28T-I/SLDKR-ND
Special Purpose Amplifiers MCP6S28T-I/SLDKR-ND
Variable Gain Amplifier IC Data Acquisition 16-SOIC

Variable Gain Amplifier IC Data Acquisition 16-SOIC

Buy Now Datasheet
Special Purpose Amplifiers - MCP6S28T-I/SLCT-ND - DigiKey
Thief River Falls, MN, United States
Special Purpose Amplifiers
MCP6S28T-I/SLCT-ND
Special Purpose Amplifiers MCP6S28T-I/SLCT-ND
Variable Gain Amplifier IC Data Acquisition 16-SOIC

Variable Gain Amplifier IC Data Acquisition 16-SOIC

Buy Now Datasheet
Special Purpose Amplifiers - MCP6S28T-I/SLTR-ND - DigiKey
Thief River Falls, MN, United States
Special Purpose Amplifiers
MCP6S28T-I/SLTR-ND
Special Purpose Amplifiers MCP6S28T-I/SLTR-ND
Variable Gain Amplifier IC Data Acquisition 16-SOIC

Variable Gain Amplifier IC Data Acquisition 16-SOIC

Buy Now Datasheet
Singapore, Singapore
Special Purpose Amplifier Ic
771-MCP6S28T-I/SL
Special Purpose Amplifier Ic 771-MCP6S28T-I/SL
IC OPAMP PGA 8 CIRCUIT 16SOIC Product overview: MCP6S28T-I/SL from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-MCP6S28T-I/SL can be used for catalog matching and distributor lookup.

IC OPAMP PGA 8 CIRCUIT 16SOIC Product overview: MCP6S28T-I/SL from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-MCP6S28T-I/SL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Special Purpose Amplifiers - MCP6S28T-I/SL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Amplifiers
MCP6S28T-I/SL
Special Purpose Amplifiers MCP6S28T-I/SL
Variable Gain Amplifier IC Data Acquisition 16-SOIC

Variable Gain Amplifier IC Data Acquisition 16-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Special Purpose Amplifiers
MCP6S28T-I/SL
Special Purpose Amplifiers MCP6S28T-I/SL
Special Purpose Amplifiers 8-Chan. 12 MHz SPI

Special Purpose Amplifiers 8-Chan. 12 MHz SPI

Buy Now Datasheet
Special Purpose Amplifiers - MCP6S28T-I/SL - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Amplifiers
MCP6S28T-I/SL
Special Purpose Amplifiers MCP6S28T-I/SL
IC OPAMP PGA 8 CIRCUIT 16SOIC

IC OPAMP PGA 8 CIRCUIT 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - MCP6S28T-I/SL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
MCP6S28T-I/SL
Integrated Circuits (ICs) - Linear - Amplifiers MCP6S28T-I/SL
IC OPAMP PGA 8 CIRCUIT 16SOIC

IC OPAMP PGA 8 CIRCUIT 16SOIC

Supplier's Site
Linear - Amplifiers - Special Purpose - MCP6S28T-I/SL - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Special Purpose
MCP6S28T-I/SL
Linear - Amplifiers - Special Purpose MCP6S28T-I/SL
IC OPAMP PGA 8 CIRCUIT 16SOIC

IC OPAMP PGA 8 CIRCUIT 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number 1260413-MCP6S28T-I/SL MCP6S28T-I/SLDKR-ND 771-MCP6S28T-I/SL MCP6S28T-I/SL MCP6S28T-I/SL MCP6S28T-I/SL MCP6S28T-I/SL MCP6S28T-I/SL
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Special Purpose Amplifiers Special Purpose Amplifier Ic Special Purpose Amplifiers Special Purpose Amplifiers Special Purpose Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Special Purpose
Package Type 16-SOIC (0.154", 3.90mm Width) SOIC; "16-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) SOIC; 16-SOIC (0.154\", 3.90mm Width) Surface Mount 16-SOIC (0.154, 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1904320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOT; SOT23; Sot-23
Number of Pins 5
View Details
TLE2144AM High Speed High Drive Precision Quad Operational Amplifier - 5962-9321606QCA - Texas Instruments
Specs
VOS 3 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details