2-Chan 12MHz SPI PGA,MCP6S22-I/SN
2-Chan 12MHz SPI PGA,MCP6S22-I/SN
2-Chan 12MHz SPI PGA,MCP6S22-I/SN
Manufacturer: Microchip Technology
Win Source Part Number: 715252-MCP6S22-I/SN
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 12MHz
Amplifier Type: Programmable Gain
Current - Input Bias: 1pA
Voltage - Input Offset: 275μV
Family Name: MCP6S22
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1mA
Manufacturer Homepage: www.microchip.com
RoHS State: Request Verification
Manufacturer Package: 8-SOIC
Output Current per Channel: 30mA
SR - Slew Rate: 22 V/μs
Dual Supply Voltage (±): 2.5 V ~ 5.5 V
Alternative Parts (Cross-Reference): PGA116AIPWRG4; LMP8100MA; LMP8100MAX;
Introduction Date: March 21, 2003
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2023
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Variable Gain Amplifier IC Data Acquisition 8-SOIC
IC OPAMP PGA 2 CIRCUIT 8SOIC Product overview: MCP6S22-I/SN from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-MCP6S22-I/SN can be used for catalog matching and distributor lookup.
Variable Gain Amplifier IC Data Acquisition 8-SOIC
IC OPAMP PGA 2 CIRCUIT 8SOIC
IC, PROG GAIN AMPLIFIER, 12MHZ, SOIC-8; No. of Channels:2Channels; No. of Amplifiers:1 Amplifier; Bandwidth:12MHz; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Range:2.5V to 5.5V; No. of Pins:8Pins RoHS Compliant: Yes
PGA, 2CH, 12MHZ, SPI, SMD, SOIC8; No. of Channels:2Channels; No. of Amplifiers:1 Amplifier; Bandwidth:12MHz; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Range:2.5V to 5.5V; Amplifier Case RoHS Compliant: Yes
IC OPAMP PGA 2 CIRCUIT 8SOIC
IC OPAMP PGA 2 CIRCUIT 8SOIC
Special Purpose Amplifiers 2-Chan. 12 MHz SPI
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 403125 | 403125P | 715252-MCP6S22-I/SN | MCP6S22-I/SN-ND | 771-MCP6S22-I/SN | MCP6S22-I/SN | MCP6S22-I/SN | 96K3731 | MCP6S22-I/SN | MCP6S22-I/SN | MCP6S22-I/SN |
| Product Name | Programmable Gain Amplifiers | Programmable Gain Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6S22-I/SN | Special Purpose Amplifiers | Special Purpose Amplifier Ic | Special Purpose Amplifiers | Linear - Amplifiers - Special Purpose | Ic, Prog Gain Amplifier, 12Mhz, Soic-8; No. Of Channels Microchip | Special Purpose Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Special Purpose Amplifiers |
| Device Type | Variable Gain Amplifiers | Variable Gain Amplifiers | Variable Gain Amplifiers | ||||||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Package Type | SOIC; Soic | SOIC; SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tube | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | ||||
| Source Current (IS) | 1 milliamps | ||||||||||
| VOS | 0.2750 millivolts |