IC OPAMP PGA 1 CIRCUIT 8MSOP Product overview: MCP6S21-I/MS from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6S21-I/MS can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 083572-MCP6S21-I/MS
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 12MHz
Amplifier Type: Programmable Gain
Slew Rate: 22 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 275μV
Family Name: MCP6S21
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 1mA
Channel Output Current: 30mA
Alternative Parts (Cross-Reference): PGA117AIPWG4; PGA117AIPWRG4; PGA116AIPWRG4;
Introduction Date: March 21, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Programmable Gain Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Programmable Gain Amplifier 1 Circuit Rail-to-Rail 8-MSOP
IC OPAMP PGA 1 CIRCUIT 8MSOP
IC OPAMP PGA 1 CIRCUIT 8MSOP
Special Purpose Amplifiers 1-Chan. 12 MHz SPI
IC, AMP, PGA, 1CH, R-R, I/O, 8MSOP; No. of Channels:1Channels; No. of Amplifiers:1 Amplifier; Bandwidth:12MHz; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Range:2.5V to 5.5V; Amplifier Case RoHS Compliant: Yes
IC OPAMP PGA 1 CIRCUIT 8MSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 687-MCP6S21-I/MS | 083572-MCP6S21-I/MS | MCP6S21-I/MS-ND | 649371 | MCP6S21-I/MS | MCP6S21-I/MS | MCP6S21-I/MS | MCP6S21-I/MS | 20T6009 | MCP6S21-I/MS |
| Product Name | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6S21-I/MS | Instrumentation, Op Amps, Buffer Amps | Programmable Gain Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Special Purpose Amplifiers | Ic, Amp, Pga, 1Ch, R-R, I/o, 8Msop; No. Of Channels Microchip | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | ||||||||
| Supply Voltage (VS) | 3 volts | 2.5 to 5.5 volts | 2.5 volts | 2.5 volts | ||||||
| Slew Rate | 22 V/µs | 22 V/µs | 22 V/µs | 22 V/µs | 22 V/µs | 2.20E-5 V/µs | ||||
| Bandwidth | 12 MHz | 12 MHz | 12 MHz | 12 MHz | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |