IC INST AMP 1 CIRCUIT 8MSOP Product overview: MCP6N16T-010E/MS from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6N16T-010E/MS
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Win Source Part Number: 1121129-MCP6N16T-010
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Instrumentation
Gain Bandwidth Product: 500 kHz
Current - Input Bias: 2 pA
Voltage - Input Offset: 22 µV
Current - Supply: 1.1mA
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): MCP6N16T-010EMS; MCP6N16T010E/MS;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Microchip Technology
Other Names: MCP6N16T-010E/MS-ND,
Base Product Number: MCP6N16
Voltage - Supply Span (Min): 1.8 V
Voltage - Supply Span (Max): 5.5 V
IC INST AMP 1 CIRCUIT 8MSOP
IC INST AMP 1 CIRCUIT 8MSOP
INSTRUMENTATION AMP, 500KHZ, 107DB, MSOP; No. of Amplifiers:1 Amplifier; Input Offset Voltage:85µV; Slew Rate:-; Bandwidth:500kHz; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Amplifier Output:RailRoHS Compliant: Yes
IC INST AMP 1 CIRCUIT 8MSOP
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-MSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-MCP6N16T-010E/MS | MCP6N16T-010E/MSTR-ND | 1121129-MCP6N16T-010E/MS | MCP6N16T-010E/MS | MCP6N16T-010E/MS | 44AC2577 | MCP6N16T-010E/MS | MCP6N16T-010E/MS |
| Product Name | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation Amp, 500Khz, 107Db, Msop; No. Of Amplifiers Microchip | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 5.5 volts | 1.8 volts | 1.8 volts | 1.8 to 5.5 volts | ||||
| Bandwidth | 0.5000 MHz | 0.5000 MHz | 0.5000 MHz | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | Tape & Reel (TR) | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | Surface Mount | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) |