Zero-Drift Instr. Amplifier Gain=1 MSOP8
Zero-Drift Instr. Amplifier Gain=1 MSOP8
Zero-Drift Instr. Amplifier Gain=1 MSOP8
IC INST AMP 1 CIRCUIT 8MSOP Product overview: MCP6N16-001E/MS from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6N16-001E/MS can be used for catalog matching and distributor lookup.
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-MSOP
IC INST AMP 1 CIRCUIT 8MSOP
IC INST AMP 1 CIRCUIT 8MSOP
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-MSOP
IC INST AMP 1 CIRCUIT 8MSOP
Instrument Amplifier, 1, 85 V, 6 V/ s, 500 kHz, 1.8V to 5.5V, MSOP RoHS Compliant: Yes
INSTRUMENT AMPLIFIER, 500KHZ, 89DB, MSOP-8; No. of Amplifiers:1 Amplifier; Input Offset Voltage:85µV; Slew Rate:6V/µs; Bandwidth:500kHz; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:MSOP; No. of Pins:8Pins; CMRR:89dB RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 8290557P | 8290557 | 687-MCP6N16-001E/MS | MCP6N16-001E/MS-ND | MCP6N16-001E/MS | MCP6N16-001E/MS | MCP6N16-001E/MS | MCP6N16-001E/MS | 87X8991 |
| Product Name | Instrumentation Amplifiers | Instrumentation Amplifiers | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrument Amplifier, 1, 85 V, 6 V/ S, 500 Khz, 1.8V To 5.5V, Msop Rohs Compliant Microchip |
| RoHS Compliant | RoHS | RoHS | |||||||
| Package Type | SOP; MSOP; MSOP | SOP; MSOP; Msop | Tube | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | Surface Mount | ||
| Standards | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 5.5 volts | 1.8 volts | 1.8 volts | ||||||
| Bandwidth | 0.5000 MHz |