IC INST AMP 1 CIRCUIT 8TDFN Product overview: MCP6N11T-001E/MNY from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6N11T-001E/MN
Manufacturer: Microchip Technology
Win Source Part Number: 803398-MCP6N11T-001E
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
Output Type: Rail-to-Rail
Amplifier Type: Instrumentation
Slew Rate: 9V/μs
Gain Bandwidth Product: 500kHz
Current - Input Bias: 10pA
Voltage - Input Offset: 3mV
Current - Supply: 800μA
Voltage - Supply, Single/Dual (±): 1.8V ~ 5.5V
Supplier Device Package: 8-TDFN (2x3)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,300
MSL Level: 1 (Unlimited)
Part Number Series: MCP6N11
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-TDFN (2x3)
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-TDFN (2x3)
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-TDFN (2x3)
INSTRUMENTAL AMPLIFIER, 500kHz, 94dB, TDFN8; No. of Amplifiers:1 Amplifier; Input Offset Voltage:3mV; Slew Rate:9V/µs; Bandwidth:500kHz; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:TDFN; No. of Pins:8Pins; CMRR:94dB RoHS Compliant: Yes
IC INST AMP 1 CIRCUIT 8TDFN
IC INST AMP 1 CIRCUIT 8TDFN
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-TDFN (2x3)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-MCP6N11T-001E/MNY | 803398-MCP6N11T-001E/MNY | MCP6N11T-001E/MNYDKR-ND | 75T9305 | MCP6N11T-001E/MNY | MCP6N11T-001E/MNY | MCP6N11T-001E/MNY |
| Product Name | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6N11T-001E/MNY | Instrumentation, Op Amps, Buffer Amps | Instrumental Amplifier, 500Khz, 94Db, Tdfn8; No. Of Amplifiers Microchip | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | |||||
| Supply Voltage (VS) | 1.8 volts | 1.8 volts | |||||
| Slew Rate | 9 V/µs | 9 V/µs | 9 V/µs | 9.00E-6 V/µs | 9 V/µs | ||
| Bandwidth | 0.5000 MHz | 0.5000 MHz | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |