Manufacturer: Microchip Technology
Win Source Part Number: 884302-MCP6N11-001E/
Operating Temperature Range: -40°C ~ 125°C
Features: Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: MCP6N11
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
IC INST AMP 1 CIRCUIT 8SOIC Product overview: MCP6N11-001E/SN from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6N11-001E/SN can be used for catalog matching and distributor lookup.
Instrumentation amp,500kHz,RRIO,SOIC
Instrumentation amp,500kHz,RRIO,SOIC
Instrumentation amp,500kHz,RRIO,SOIC
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC INST AMP 1 CIRCUIT 8SOIC
Instrument Amplifier, 1, 3 mV, 9 V/ s, 500 kHz, 1.8V to 5.5V, SOIC RoHS Compliant: Yes
INSTRUMENTAL AMPLIFIER, 500kHz, 94dB, SOIC8; No. of Amplifiers:1 Amplifier; Input Offset Voltage:3mV; Slew Rate:9V/µs; Bandwidth:500kHz; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; CMRR:94dB RoHS Compliant: Yes
IC INST AMP 1 CIRCUIT 8SOIC
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Instrumentation Amplifier Chips | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 884302-MCP6N11-001E/SN | 687-MCP6N11-001E/SN | 7559546 | 7559546P | MCP6N11-001E/SN-ND | MCP6N11-001E/SN | 71T9803 | MCP6N11-001E/SN | MCP6N11-001E/SN |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6N11-001E/SN | Operational Amplifier IC | Instrumentation Amplifiers | Instrumentation Amplifiers | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrument Amplifier, 1, 3 Mv, 9 V/ S, 500 Khz, 1.8V To 5.5V, Soic Rohs Compliant Microchip | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | SOIC; 8-SOIC | Tube | SOIC; Soic | SOIC; SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC (0.154, 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Standards | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 1.8 volts | 5.5 volts | |||||||
| Slew Rate | 9 V/µs | 9 V/µs | 9.00E-6 V/µs | 9 V/µs |