General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
IC OPAMP GP 2 CIRCUIT 8MSOP Product overview: MCP6L72T-E/MS from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6L72T-E/MS can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 003383-MCP6L72T-E/MS
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.9 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2 V to 6 V
Operating Supply Current: 150μA
Channel Output Current: 25mA
Gain Bandwidth Product (GBP): 2MHz
IC OPAMP GP 2 CIRCUIT 8MSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
IC OPAMP GP 2 CIRCUIT 8MSOP
OP AMP, 2MHz, 0.9V/uS, 4mV, 8-MSOP; No. of Amplifiers:2 Amplifier; Bandwidth:2MHz; Slew Rate:0.9V/µs; Supply Voltage Range:2V to 6V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Operational Amplifiers - Op Amps Single 2 MHz OP E temp
IC OPAMP GP 2 CIRCUIT 8MSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP6L72T-E/MSDKR-ND | 687-MCP6L72T-E/MS | 003383-MCP6L72T-E/MS | MCP6L72T-E/MS | MCP6L72T-E/MS | MCP6L72T-E/MS | 08R1825 | MCP6L72T-E/MS | MCP6L72T-E/MS |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6L72T-E/MS | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Op Amp, 2Mhz, 0.9V/us, 4Mv, 8-Msop; No. Of Amplifiers Microchip | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | ||||||||
| Source Current (IS) | 0.1500 milliamps | 0.1500 milliamps | 0.1500 milliamps | 0.1500 milliamps | |||||
| Slew Rate | 0.9000 V/µs | 0.9000 V/µs | 0.9000 V/µs | 0.9000 V/µs | 0.9000 V/µs | 9.00E-7 V/µs | 0.9000 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | |||
| Package Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Tape & Reel (TR) | SOP; MSOP; 8-MSOP | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | Surface Mount |